- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Tolerance (ppm) | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | - | 200Ohm | 12pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±10ppm | - | - | - | 100Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 24MHz | ±20ppm | - | - | - | 200Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | - | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±10ppm | - | - | - | 100Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 6 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±29ppm | - | - | - | 100Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() FC-135R 32.7680KA-E0 EPSON | 422 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135R | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | - | 50kOhms | 6pF | Fundamental | ±20ppm | - | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 83 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±20ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
![]() Q13FC1350000301 Epson America, Inc | In Stock | - | - | - | - | - | - | EAR99 | ±3 (1st) | ±20 | No Lead | 9 | 85 | -40 | Fundamental | Surface Mount | - | - | 0.8 | 3.2 | 1.5 | 2 | 70000 | 0.032768 | SMD | CSMD | - | - | - | - | - | - | Active | - | Crystal | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
Tiny WHSL | 164 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | 75°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 25MHz | ±10ppm | - | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 25MHz | 80Ohm | 9pF | Fundamental | - | 200 µW | 5 PPM/FIRST YEAR | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 38.4kHz | - | - | - | - | 35kOhms | 12.5pF | Fundamental | ±100ppm | - | - | 0.100 2.54mm | ROHS3 Compliant | ||
![]() FS-335 433.9200MB EPSON | 42 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | FS-335 | 0.150Lx0.150W 3.80mmx3.80mm | - | Active | 1 (Unlimited) | SAW | - | - | - | - | 433.92MHz | - | - | - | - | 25Ohm | 16pF | Fundamental | ±50ppm | - | - | 0.044 1.13mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 52MHz | ±12ppm | - | - | - | 80Ohm | 9pF | Fundamental | ±15ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 79 |
| Datasheet | 11 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | FC1610AN | 0.065Lx0.041W 1.65mmx1.05mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | BULK | 8541.60.00.10 | - | 32.768kHz | - | - | L1.65XB1.05XH0.5 (mm)/L0.065XB0.041XH0.02 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.1 µW | 3 PPM/FIRST YEAR | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 14.7456MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | e6 | Active | 1 (Unlimited) | MHz Crystal | Tin/Bismuth (Sn/Bi) | TR | 8541.60.00.50 | not_compliant | 11.0592MHz | ±30ppm | - | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 11.0592MHz | 60Ohm | 18pF | Fundamental | ±50ppm | 10 μW | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | unknown | 14.7456MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | - | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24.576MHz | ±30ppm | - | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 48MHz | - | - | - | - | 22Ohm | - | Fundamental | - | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 14.31818MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±30ppm | - | - | - | 80Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.146 3.70mm | ROHS3 Compliant |