- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 46 |
| Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 60kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | e2 | Active | Not Applicable | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) | - | - | unknown | 38.4kHz | - | - | - | 35kOhm | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | e2 | Active | Not Applicable | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) | - | - | unknown | 96kHz | - | - | - | 12kOhm | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 31.999kHz | - | - | - | 35kOhm | 7pF | Fundamental | ±20ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MB-W5 EPSON | 2035 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 12MHz | ±30ppm | - | - | 100Ohms | 12pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 76.8kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | 4000 |
| Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 32kHz | - | - | - | 35kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | e2 | Active | Not Applicable | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) | - | - | unknown | 25.6kHz | - | - | - | 55kOhm | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | 14MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24.576MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16.257MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 15MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 19.66MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 55MHz | ±30ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | NO | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Active | Not Applicable | MHz Crystal | - | - | - | - | 33MHz | ±30ppm | D3.1XH8.9 (mm)/D0.122XH0.35 (inch) | 33MHz | 100Ohm | 18pF | 3rd Overtone | - | 10 µW | 0.350 8.90mm | ROHS3 Compliant | ||
![]() FC-255 75.0000K-AG0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FC-255 | 0.190Lx0.070W 4.90mmx1.80mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 75kHz | - | - | - | - | 7pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | YES | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | e3/e6 | Active | 1 (Unlimited) | MHz Crystal | TIN/TIN BISMUTH | TR | 8541.60.00.50 | not_compliant | 18.432MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 18.432MHz | 40Ohm | 18pF | Fundamental | ±50ppm | 10 µW | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 64MHz | ±30ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | TIN COPPER | - | - | - | 11.0592MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | - | - | 0.350 8.90mm | ROHS3 Compliant |