- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-238 25.0000MB-W0 EPSON | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 12pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 32MHz | ±10ppm | - | - | - | 40Ohm | 16pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 32MHz | ±10ppm | - | - | - | 40Ohm | 9pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-238 48.0000MB-AJ5 EPSON | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | 48MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 40Ohm | 8pF | Fundamental | ±50ppm | 1 µW | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 48.0000MB-W5 EPSON | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | unknown | 48MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 40Ohm | 12pF | Fundamental | ±50ppm | 1 μW | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | unknown | 27.12MHz | ±30ppm | - | - | - | 60Ohm | 7pF | Fundamental | ±50ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 26MHz | ±10ppm | - | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 126 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 3000 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±10ppm | - | - | - | 60Ohm | 10pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 10pF | Fundamental | ±30ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 25 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | - | 50kOhms | 6pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | - | C-005R | 0.047Diax0.181L 1.20mmx4.60mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | - | 37kOhms | 7pF | Fundamental | ±20ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
![]() Q13MC4051000200 Epson America, Inc | In Stock | - | - | - | - | - | - | EAR99 | ±3 (1st) | - | ±20 | - | J-Lead | 12.5 | 85 | -40 | Fundamental | Surface Mount | 3.15 | 4.06(Max) | 9.6 | 4 | 50000 | 0.032768 | SMD | SMD | - | - | - | - | - | Obsolete | - | Crystal | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() FA-238 25.0000MB-C0 EPSON | 5 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±10ppm | - | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 1829 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 25MHz | ±20ppm | - | - | - | 80Ohm | 10pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 26MHz | ±20ppm | - | - | - | 60Ohm | 9pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() Q13FC1350000314 Epson America, Inc | In Stock | - | - | - | - | - | - | EAR99 | ±3 (1st) | - | ±20 | 8541.60.00.80 | No Lead | 9 | 85 | -40 | Fundamental | Surface Mount | 0.8 | 3.2 | 1.5 | 2 | 70000 | 0.032768 | SMD | CSMD | - | Tape and Reel | - | - | - | Active | - | Crystal | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() Q22FA1280002514 Epson America, Inc | In Stock | - | - | - | - | - | - | EAR99 | ±1 (1st) | ±10 | ±10 | - | No Lead | 8 | 75 | -20 | Fundamental | Surface Mount | 0.5(Max) | 2 | 1.6 | 4 | 60 | 32 | SMD | Ultra Mini-CSMD | - | Tape and Reel | - | - | - | Active | - | Crystal | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | 10.24MHz | ±30ppm | - | - | - | 60Ohm | 18pF | Fundamental | - | - | 0.350 8.90mm | ROHS3 Compliant |