- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 9.60mm pitch | YES | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | e3/e6 | - | Active | 1 (Unlimited) | MHz Crystal | TIN/TIN BISMUTH | TR | 8541.60.00.50 | not_compliant | 20MHz | ±30ppm | L11.7XB4.0XH3.7 (mm)/L0.461XB0.157XH0.146 (inch) | 20MHz | 40Ohm | 18pF | Fundamental | ±50ppm | 10 µW | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 9.60mm pitch | YES | -40°C~85°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | e6 | - | Active | 1 (Unlimited) | MHz Crystal | Tin/Bismuth (Sn/Bi) | TR | - | not_compliant | 14.7456MHz | ±50ppm | L11.7XB4.0XH3.7 (mm)/L0.461XB0.157XH0.146 (inch) | 14.7456MHz | 50Ohm | 18pF | Fundamental | - | 10 µW | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 10MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 18MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
![]() X1E000021036701 EPSON | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | unknown | 40MHz | ±10ppm | - | - | 40Ohm | 7pF | Fundamental | - | - | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 12MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±100ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() MA-506 33.3330M-C EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 33.333MHz | ±30ppm | - | - | 100Ohms | 18pF | 3rd Overtone | ±50ppm | - | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() FC-13A 32.7680KA-A0 EPSON | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | FC-13A | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 70kOhms | 12.5pF | Fundamental | ±20ppm | - | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 3308 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 19.968MHz | ±30ppm | - | - | 80Ohms | 7pF | Fundamental | ±20ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-B3 EPSON | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 25MHz | ±30ppm | - | - | 50Ohm | 16pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 9pF | Fundamental | ±20ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FC-135 32.7680KA-K3 EPSON | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 70kOhm | 10pF | Fundamental | ±20ppm | - | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 27MHz | ±10ppm | - | - | 40Ohms | - | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 36 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±18ppm | - | - | 60Ohms | 12pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24.576MHz | ±10ppm | - | - | 40Ohms | 12pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 801 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 27MHz | ±10ppm | - | - | 40Ohms | 18pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | 40Ohms | 7.4pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±15ppm | - | - | 40Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant |