- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±12ppm | - | - | 50Ohms | 12pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | 25MHz | ±10ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 25MHz | 80Ohm | 12pF | Fundamental | - | 1 µW | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 50MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -30°C~80°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 80Ohm | 6pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24.576MHz | ±10ppm | - | - | 80Ohms | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 2695 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 150Ohm | 10pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
![]() FA-238 18.4320MB-A5 EPSON | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±30ppm | - | - | 80Ohm | 12.5pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 48.0000MB-AG5 EPSON | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±30ppm | - | - | 40Ohm | 7pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.75MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 30.0000MB-K5 EPSON | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±30ppm | - | - | 40Ohms | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 31.25MHz | ±30ppm | - | - | 40Ohm | 10pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 4000 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | - | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 65kOhm | 12.5pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±10ppm | - | - | 50Ohm | 12pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±20ppm | - | - | 80Ohm | 8pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 37.4MHz | ±10ppm | - | - | 60Ohms | 9pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 44 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±20ppm | - | - | 80Ohm | 10pF | Fundamental | ±15ppm | - | 0.020 0.50mm | ROHS3 Compliant |