- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021041711 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | 24.576 MHz | - | SMD/SMT | - | 7 pF | - | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | - | 1 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021107701 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | 26 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | - | 1 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021016101 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | 32 MHz | ±10ppm | SMD/SMT | 40 Ohms | 8 pF | Fundamental | ±10ppm | 200 μW | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.65 mm x 1.05 mm x 0.5 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1A000121000711 | - | Details | - | - | Reel | FC1610AN | - | ± 20 PPM | - | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | - | 90 kOhms | Crystals | - | 0.5 mm | - | 1.65 mm | 1.05 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0004611 | - | Details | - | - | Reel | FA-20H | - | 10 PPM | - | - | 38.4 MHz | - | SMD/SMT | - | 8 pF | - | - | 100 μW | - | 40 Ohms | Crystals | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | - | 1 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021104601 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | 25 MHz | ±10ppm | SMD/SMT | 40 Ohms | 12 pF | Fundamental | ±10ppm | 200 μW | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021104411 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | 24 MHz | - | SMD/SMT | - | 7 pF | - | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | - | - | - | Epson Timing | 1000 | Epson | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Details | - | - | Cut Tape | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | FA-20H | - | 1000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | MouseReel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 48 MHz | - | - | 40 Ohms | - | Fundamental | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 40 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | + 85 C | EPSON | - 40 C | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | 25 MHz | ±10ppm | SMD/SMT | 40 Ohms | 18pF | Fundamental | ±10ppm | 200 uW | - | 40 Ohms | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 16 MHz | ±10ppm | - | 60 Ohms | 20pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 25 MHz | ±30ppm | - | 40 Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 22.5792 MHz | ±10ppm | - | 40 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 25 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 20 MHz | ±10ppm | - | 60 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 25 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 25 MHz | ±10ppm | - | 40 Ohms | 30pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 24 MHz | ±10ppm | - | 40 Ohms | 15pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 20 MHz | ±10ppm | - | 60 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - |