- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | 40Ohm | 10pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 100kHz | - | - | - | 12kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | - | C-4 | 0.059Diax0.197L 1.50mmx5.00mm | e2 | Not For New Designs | Not Applicable | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) | - | - | - | 192kHz | - | - | - | 15kOhm | - | Fundamental | ±20ppm | - | 0.197 5.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 13MHz | ±30ppm | - | - | 100Ohms | 8pF | Fundamental | ±50ppm | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 12MHz | ±10ppm | - | - | 100Ohms | 12pF | Fundamental | ±10ppm | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Obsolete | 1 (Unlimited) | MHz Crystal | Gold (Au) | TAPE AND REEL | 8541.60.00.50 | compliant | 13MHz | ±20ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 13MHz | 100Ohm | 9pF | Fundamental | - | 1 μW | 0.028 0.70mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 13MHz | ±20ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | 0.028 0.70mm | - | ||
Tiny WHSL | 4000 | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -20°C~85°C | Bulk | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 45MHz | ±10ppm | - | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | 0.024 0.60mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | NO | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | NOT SPECIFIED | - | 8541.60.00.20 | - | 149.475kHz | - | D2.0XH6.0 (mm)/D0.079XH0.236 (inch) | 0.149475MHz | 10kOhm | 11pF | Fundamental | ±100ppm | 1 µW | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 2.29mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-406 | 0.378Lx0.160W 9.60mmx4.06mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 35kOhms | 6pF | Fundamental | ±20ppm | - | 0.142 3.60mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MD-G5 EPSON | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 12MHz | ±30ppm | - | - | 100Ohm | 20pF | Fundamental | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 29.4912MHz | ±30ppm | - | - | 40Ohms | 18pF | 3rd Overtone | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | - | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 40kHz | - | - | - | 20kOhms | 18pF | Fundamental | ±20ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | - | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | e2 | Active | Not Applicable | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) | - | - | - | 60.002kHz | - | - | - | 20kOhm | - | Fundamental | ±20ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | - | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 32kHz | - | - | - | 35kOhms | - | Fundamental | ±50ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 7pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | - | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhm | 6pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | 8pF | Fundamental | ±10ppm | - | 0.028 0.70mm | - |