- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 13.56MHz | ±20ppm | - | - | 80Ohms | 9pF | Fundamental | ±10ppm | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 13MHz | ±20ppm | - | - | 100Ohm | 10pF | Fundamental | - | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 13pF | Fundamental | ±50ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 13MHz | ±10ppm | - | - | 100Ohms | 10pF | Fundamental | ±10ppm | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 14.31818MHz | ±50ppm | - | - | 80Ohm | 12pF | Fundamental | ±20ppm | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 13.5MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | - | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 13.56MHz | - | - | - | 80Ohm | 8pF | Fundamental | ±10ppm | - | 0.028 0.70mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | 40kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 9pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 7pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | - | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | - | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.08mm pitch | - | - | -40°C~85°C | - | MC-156 | 0.280Lx0.098W 7.10mmx2.50mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 7pF | Fundamental | ±20ppm | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FC-135R 32.7680KA-A0 EPSON | 1262 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135R | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | 32.768kHz | - | 3.2MM X 1.5MM X 0.8MM | 0.032768MHz | 50kOhm | 12.5pF | Fundamental | ±20ppm | 0.5 µW | 0.035 0.90mm | ROHS3 Compliant | ||
![]() FC-135 32.7680KA-AC0 EPSON | 40 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 70kOhms | 9pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~80°C | - | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±30ppm | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() FC-135R 32.7680KA-E5 EPSON | 81636 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | FC-135R | 0.126Lx0.059W 3.20mmx1.50mm | e4 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Gold (Au) | TR | unknown | 32.768kHz | - | L3.2XB1.5XH0.8 (mm)/L0.126XB0.059XH0.031 (inch) | 0.032768MHz | 50kOhm | 6pF | Fundamental | ±20ppm | 0.5 μW | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±22ppm | - | - | 80Ohm | 9pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant |