- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | FA-128S | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 19.2MHz | ±12ppm | 150Ohm | 10pF | Fundamental | ±10ppm | 0.035 0.90mm | ROHS3 Compliant | ||
![]() FC-255 32.7680K-AG0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FC-255 | 0.190Lx0.070W 4.90mmx1.80mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 65kOhms | 7pF | Fundamental | ±20ppm | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | -20°C~70°C | - | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24.576MHz | ±30ppm | 60Ohm | 18pF | Fundamental | ±50ppm | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | -20°C~70°C | - | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | TIN COPPER | 50.5MHz | ±30ppm | 80Ohm | 10pF | 3rd Overtone | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 2.29mm pitch | -40°C~85°C | - | MC-405 | 0.378Lx0.160W 9.60mmx4.06mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32kHz | - | 35kOhm | 12.5pF | Fundamental | ±20ppm | 0.142 3.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 2.29mm pitch | -40°C~85°C | - | MC-405 | 0.378Lx0.160W 9.60mmx4.06mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 35kOhm | 12.5pF | Fundamental | ±50ppm | 0.142 3.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 10MHz | ±30ppm | 60Ohms | 18pF | Fundamental | ±50ppm | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±15ppm | 50Ohms | 12pF | Fundamental | ±15ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | 20MHz | ±10ppm | 80Ohm | 18pF | Fundamental | ±30ppm | 0.022 0.55mm | - | ||
![]() FA-238 30.1900MB-C0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | 30.19MHz | ±30ppm | 40Ohms | 18pF | Fundamental | ±50ppm | 0.028 0.70mm | - | ||
Tiny WHSL | 59 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | - | 40Ohm | 8pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 345 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 40MHz | ±15ppm | 40Ohm | 10pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 25MHz | ±30ppm | 50Ohms | 18pF | Fundamental | ±50ppm | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 35kOhm | 12.5pF | Fundamental | ±100ppm | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 46 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 24MHz | ±18ppm | 40Ohms | 18pF | Fundamental | ±10ppm | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 16MHz | ±30ppm | 40Ohms | 18pF | Fundamental | ±50ppm | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 12MHz | ±30ppm | 50Ohms | 18pF | Fundamental | ±50ppm | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | -10°C~60°C | Bulk | CA-301 | 0.122Diax0.366L 3.10mmx9.30mm | - | Active | Not Applicable | MHz Crystal | - | 4MHz | ±50ppm | 150Ohms | 18pF | Fundamental | ±50ppm | 0.366 9.30mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 4-SOJ, 2.29mm pitch | -40°C~85°C | Tape & Reel (TR) | MC-405 | 0.378Lx0.160W 9.60mmx4.06mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | 32.768kHz | - | 50kOhms | 12.5pF | Fundamental | ±20ppm | 0.142 3.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | 20MHz | ±30ppm | 40Ohm | 18pF | Fundamental | ±50ppm | 0.146 3.70mm | ROHS3 Compliant |