- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Active | Not Applicable | MHz Crystal | - | - | 40MHz | ±30ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±30ppm | - | 0.350 8.90mm | ROHS3 Compliant | ||
![]() FC-255 32.7680K-E3 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FC-255 | 0.190Lx0.070W 4.90mmx1.80mm | - | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 65kOhms | 6pF | Fundamental | ±20ppm | - | 0.035 0.90mm | ROHS3 Compliant | ||
![]() C-2 149.4750K-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | NO | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | NOT SPECIFIED | 8541.60.00.20 | 149.475kHz | - | D2.0XH6.0 (mm)/D0.079XH0.236 (inch) | 0.149475MHz | 10kOhm | 11pF | Fundamental | ±100ppm | 1 µW | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() MC-306 32.7680K-A0 EPSON | 3000 | - | Datasheet | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±100ppm | - | 0.100 2.54mm | Non-RoHS Compliant | ||
Tiny WHSL | 1564 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | - | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 65kOhm | 6pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 6MHz | ±30ppm | - | - | 80Ohms | 10pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | - | C-002RX | 0.079Diax0.236L 2.00mmx6.00mm | - | Active | Not Applicable | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 30kOhm | 8pF | Fundamental | ±20ppm | - | 0.236 6.00mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 17.1776MHz | ±30ppm | - | - | 40Ohms | Series | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 40Ohm | 22pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 50Ohms | 20pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | e3 | Active | 1 (Unlimited) | MHz Crystal | Tin (Sn) | - | 18.432MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 20.48MHz | ±30ppm | - | - | 40Ohm | 6pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±30ppm | - | - | 40Ohm | 20pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 50Ohms | 20pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | - | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 22.5792MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
![]() MA-406 30.0000M-C3 EPSON | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±30ppm | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | - | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | TIN COPPER | - | 33.75MHz | ±30ppm | - | - | 100Ohm | 18pF | 3rd Overtone | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | - | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | TIN COPPER | - | 49.4067MHz | ±30ppm | - | - | 80Ohm | 10pF | 3rd Overtone | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | 9 |
| Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Active | Not Applicable | MHz Crystal | - | - | 10MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | 0.350 8.90mm | ROHS3 Compliant |