- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 16 MHz | ±10ppm | - | 60 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 16 MHz | ±10ppm | - | 60 Ohms | 20pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 24.576 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 13 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 19.2 MHz | ±10ppm | - | 60 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 22.5792 MHz | ±10ppm | - | 40 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 16 MHz | ±10ppm | - | 60 Ohms | 8pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 1.65 mm x 1.05 mm | FC1610AN | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | Cut Tape | FC1610AN | 0.065 L x 0.041 W (1.65mm x 1.05mm) | 20 PPM | Crystal Unit | 32.768 kHz | - | SMD/SMT | 90 kOhms | 7pF | Fundamental | - | 0.1 uW | 90 kOhms | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 1.65 mm | 1.05 mm | - | ||
Tiny WHSL | 296 |
| - | Surface Mount | 2-SMD, No Lead | - | 3000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 105°C | MouseReel | FC3215AN | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 % | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 60 kOhms | 7pF | Fundamental | ±20ppm | 0.5 uW | 35 kOhms | Crystals | - | 0.9 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | Reel | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50 PPM | Crystal Unit | 16.3840 MHz | 30 PPM | SMD/SMT | 80 Ohms | 50 pF | Fundamental | ±50ppm | 200 uW | 80 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 25.0000MD-G0 Epson | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | - | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50 PPM | Crystal Unit | 25 MHz | 30 PPM | SMD/SMT | 50 Ohms | 20pF | Fundamental | ±30ppm | 200 uW | 60 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | Q22FA1280059211 | - | Details | 0.005997 oz | - | Bulk | FA-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 50 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1000 | - | EPSON | - | - | Tape & Reel (TR) | X1E000021026514 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 48 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SOJ, 5.50mm pitch | MC-306 | 1 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Details | 0.043310 oz | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, Flat Leads | MC-146 | 1 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Details | - | -40°C ~ 85°C | Reel | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 65 kOhms | - | Fundamental | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, Flat Leads | MC-146 | 2000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Details | - | -40°C ~ 85°C | Reel | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | - | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | 65 kOhms | - | Fundamental | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, No Lead | FA-128 | 250 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | 0.005997 oz | -20°C ~ 75°C | MouseReel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 48 MHz | - | - | 60 Ohms | - | Fundamental | ±15ppm | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.043310 oz | - | Reel | MC-306 | - | - | - | 32.768 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 48 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | + 125 C | - | - 40 C | - | - | - | - | Details | - | - | Bulk | FA2016AA | - | 50 PPM | - | 40 MHz | 50 PPM | SMD/SMT | - | 10 pF | - | - | 200 uW | 60 Ohms | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, No Lead | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | 0.001728 oz | - | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 48 MHz | - | - | 40 Ohms | 8pF | Fundamental | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - |