- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mode of Oscillation | Mounting Styles | Operating Temp Range | Product Depth (mm) | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Reach Compliance Code | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | ESR | Screening Level | Product Length (mm) | Height Seated (Max) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-238 25.0000MB-C3 EPSON | 42465 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
![]() FC-135 32.7680KA-A3 EPSON | 18330 | - | Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | 70kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18.432MHz | ±50ppm | 80Ohm | 12.5pF | Fundamental | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
![]() FA-238 16.0000MD-W3 EPSON | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±30ppm | 80Ohms | 12pF | Fundamental | ±30ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 18MHz | ±50ppm | 80Ohm | 16pF | Fundamental | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | unknown | 26MHz | ±20ppm | 60Ohm | 10pF | Fundamental | ±10ppm | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 28.63636MHz | ±50ppm | 60Ohm | 18pF | Fundamental | ±10ppm | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | ||
![]() FA-238 24.5760MB-C0 EPSON | 8 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | unknown | 24.576MHz | ±30ppm | 60Ohm | 18pF | Fundamental | ±50ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
![]() FA-238 24.0000MD-C0 EPSON | 8 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±30ppm | 60Ohm | 18pF | Fundamental | - | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
Tiny WHSL | 8 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | 50Ohms | 18pF | Fundamental | ±20ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±50ppm | 60Ohm | 9pF | Fundamental | ±30ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±20ppm | 40Ohms | 9pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | ||
![]() X1E000021059600 Seiko Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC-12M 32.7680KA-A3 EPSON | 56156 |
| Datasheet | 11 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-12M | 0.081Lx0.047W 2.05mmx1.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | 90kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | unknown | 26MHz | ±20ppm | 60Ohm | 10pF | Fundamental | ±10ppm | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±30ppm | 40Ohm | 12pF | Fundamental | ±15ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
![]() FA-238 27.1200MB-C3 EPSON | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 27.12MHz | ±30ppm | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | - | 0.028 0.70mm | - | ROHS3 Compliant | ||
![]() Q13MC1462000100 Seiko Epson | 138088 | - | - | - | - | SMD | Fundamental | Surface Mount | -40C to 85C | 6.7(mm) | Non-Compliant | Industrial grade | - | Tape and Reel | - | - | - | - | - | Crystal | - | - | 0.032768(MHz) | - | - | 7(pF) | - | ±20 | 65000(ohm) | Industrial | 1.5(mm) | - | 1.4(mm) | - | ||
Tiny WHSL | 13 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±13ppm | 60Ohm | 8.8pF | Fundamental | ±10ppm | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 27MHz | ±19ppm | 60Ohms | 12pF | Fundamental | ±10ppm | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant |