- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Standard Frequency | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Actuator Type | ESR (Equivalent Series Resistance) | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Number of Decks | Drive Level | Operating Force | Product Type | ESR | Contact Timing | Aging | Crystal/Resonator Type | Series Resistance | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Absolute Pull Range (APR) | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Actuator Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Block | TT3 10-48-4-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1E000021048100 Epson | 12000 | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | SEIKO EPSON CORP | Cutler Hammer, Div of Eaton Corp | 81E2661 | - | - | - | - | - | 30 MHz | 85 °C | -40 °C | - | - | Active | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 0.002% | - | - | - | - | - | - | - | 3.2mm X 2.5mm X 0.6mm | - | - | - | - | 12 pF | - | 10 ppm | - | - | 10 µW | - | - | - | - | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 40 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q13MC3061000112 Epson | 79 |
| - | Panel Mount, Through Hole | - | - | - | - | - | -- | 8 x 3.2 x 2.38mm | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | - | MC-306 | - | - | - | - | Non-Compliant | 32.768kHz | 28V | - | - | 50 | - | Active | - | 5 | - | - | - | 150mA (AC), 200mA (DC) | - | - | - | 4 | Gold | PC Pin | - | - | - | - | Flatted (3.17mm Dia) | - | -- | - | 10pF | - | ±20ppm | - | 1 | - | 5.761 ~ 17gfm | - | - | Shorting (MBB) | - | - | 50kΩ | Fixed | DP5T | 13.64mm | 2 | 36° | - | Process Sealed | - | - | 2.38mm | - | 8mm | 3.2mm | 9.53mm | - | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 8-SMD, No Lead | - | - | MC-306 | Epson Timing | - | - | 3000 | - | Epson | - | - | CTS-Frequency Controls | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | -30°C ~ 85°C | Reel | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | TCXO | - | Crystals | 3V | - | - | 49.152 MHz | ±280ppb | HCMOS | - | - | - | Standby (Power Down) | Crystal | 9.5mA | - | - | 50 kOhms | - | 10µA | - | Fundamental | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | 0.079 (2.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | * | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | - | 25 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | 8pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 24 |
| - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | 27.12 MHz | ±10ppm | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | FA2016AA | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | - | 16 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 200 Ohms | - | - | 9pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 1488 | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 166.6MHz | ±10ppm | LVDS | - | - | - | Enable/Disable | MEMS | 55mA | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | 2.8V | - | - | 31.25MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
![]() SC-20S 12.5PF 20PPM Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 133.333333MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 36mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | 1.6(mm) | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Active | XO (Standard) | - | - | 2.8V | - | - | 100MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 36mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 2(mm) | - | 0.032 (0.80mm) | - | - | - | 0.5(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 33.3333MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
Tiny WHSL | 43 |
| - | Surface Mount | 4-SMD, No Lead | - | - | FA-128 | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 66.666MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | 60 Ohms | - | 31mA | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
![]() Q3321CE40014800 Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 40.5MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
![]() Q3309CA40034100 Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 74.175824MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | 2.5V | - | - | 19.44MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | -- | ||
Tiny WHSL | 71227 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 48MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | 1.8V | - | - | 4MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 31mA | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | - | - | 3.3V | - | - | 4.096MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | -- | ||
Tiny WHSL | 1437 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | - | - | 2.5V | - | - | 25MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | 31mA | 10(pF) | - | ±50 | - | - | - | - | - | 100(ohm) | - | - | - | - | - | - | - | - | - | -- | - | - | 3.2(mm) | - | 0.032 (0.80mm) | - | - | - | 0.7(mm) | -- |