- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 24MHz | ±50ppm | - | - | 80Ohm | 20pF | Fundamental | ±30ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 290 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | - | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | 24MHz | ±15ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 24MHz | 80Ohm | 12pF | Fundamental | ±10ppm | 1 µW | 0.022 0.55mm | ROHS3 Compliant | ||
![]() FA-238 16.3840MB-C EPSON | 120 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16.384MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 16.0000MB-A EPSON | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±30ppm | - | - | 80Ohms | 12.5pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 16.0000MB-W EPSON | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±30ppm | - | - | 80Ohms | 12pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 20.0000MB-R EPSON | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 20MHz | ±30ppm | - | - | 60Ohm | 12pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~80°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±20ppm | - | - | 60Ohm | 12pF | Fundamental | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 20MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -30°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | 24MHz | ±15ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 24MHz | 80Ohm | 16pF | Fundamental | ±10ppm | 1 µW | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | FA-20HS | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 19.2MHz | ±12ppm | - | - | 80Ohm | 7pF | Fundamental | ±10ppm | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() FS-555 433.9400MC EPSON | 28 |
| Datasheet | 13 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | - | FS-555 | 0.189Lx0.205W 4.80mmx5.20mm | - | - | Active | 1 (Unlimited) | SAW | - | - | - | 433.94MHz | - | - | - | 25Ohms | 18pF | Fundamental | - | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() FS-335 622.08000MC EPSON | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | - | FS-335 | 0.150Lx0.150W 3.80mmx3.80mm | - | - | Active | 1 (Unlimited) | SAW | - | - | - | 622.08MHz | - | - | - | 40Ohm | 18pF | Fundamental | ±100ppm | - | 0.044 1.13mm | ROHS3 Compliant | ||
![]() C-2 77.5040KC-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | 77.504kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() CA-301 9.600M-C EPSON | 4000 | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | - | Obsolete | Not Applicable | MHz Crystal | - | - | - | 9.6MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() CA-301 6.1440M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | - | Obsolete | Not Applicable | MHz Crystal | Tin/Copper (Sn/Cu) | - | unknown | 6.144MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | - | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() CA-301 55.0000M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | - | Obsolete | Not Applicable | MHz Crystal | - | - | - | 55MHz | ±30ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±30ppm | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() CA-301 7.372M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | - | Obsolete | Not Applicable | MHz Crystal | - | - | - | 7.3728MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | - | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() C-2 100.0000K-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | 100kHz | - | - | - | 12kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() MC-146 32.7680KA-A EPSON | 4000 | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | - | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.055 1.40mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 20MHz | ±20ppm | - | - | 60Ohms | 12pF | Fundamental | ±10ppm | - | 0.024 0.60mm | - |