- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-365 12.0000MB-W EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 60Ohm | 12pF | Fundamental | ±50ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 29.498928MB-C EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | 29.498928MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 30.4MHz | ±20ppm | - | - | 40Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | 29.498928MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() MC-146 32.768KA-AC3 EPSON | 4000 | - | Datasheet | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 9pF | Fundamental | ±20ppm | - | - | 0.055 1.40mm | Non-RoHS Compliant | ||
![]() FS-555 308.0000MB4 EPSON | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 8-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FS-555 | 0.189Lx0.205W 4.80mmx5.20mm | - | Active | 1 (Unlimited) | SAW | - | - | - | 308MHz | - | - | - | 25Ohms | 16pF | Fundamental | - | - | - | 0.067 1.70mm | ROHS3 Compliant | ||
![]() FC-12D 32.7680KA-AC0 EPSON | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FC-12D | 0.081Lx0.049W 2.05mmx1.25mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 75kOhms | 9pF | Fundamental | ±20ppm | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() C-2 77.5000K-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | 77.5kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() CA-301 7.200M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Obsolete | Not Applicable | MHz Crystal | TIN COPPER | - | - | 7.2MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | - | - | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() CA-301 25.1750M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Obsolete | Not Applicable | MHz Crystal | - | - | - | 25.175MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() CA-301 25.0000M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Obsolete | Not Applicable | MHz Crystal | - | - | unknown | 25MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | - | - | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() CA-301 12.0960M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Obsolete | Not Applicable | MHz Crystal | - | - | - | 12.096MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() MA-506 12.2880M-C0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | unknown | 12.288MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() MA-306 33.0000M-C0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 33MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.100 2.54mm | Non-RoHS Compliant | ||
![]() MC-206 32.7680KA-A0 EPSON | 514 | - | Datasheet | - | Surface Mount | 4-SMD, Flat Lead, 3 Leads | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | MC-206 | 0.287Lx0.098W 7.30mmx2.50mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | TAPE AND REEL | unknown | 32.768kHz | - | L7.3XB2.5XH2.0 (mm)/L0.287XB0.098XH0.079 (inch) | 0.032768MHz | 50kOhm | 12.5pF | Fundamental | ±20ppm | 1 μW | - | 0.079 2.00mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 27MHz | ±10ppm | - | - | 40Ohm | 10pF | Fundamental | - | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-365 12.0000MB-W0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | 12MHz | ±30ppm | - | - | 60Ohm | 12pF | Fundamental | ±50ppm | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 75°C | -20°C | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | 16MHz | ±12ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 9pF | Fundamental | ±10ppm | 1 µW | 3 PPM/FIRST YEAR | 0.022 0.55mm | ROHS3 Compliant | ||
![]() FC-135 32.7680KF-AC0 EPSON | 705 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-135 | 0.126Lx0.059W 3.20mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 70kOhms | 9pF | Fundamental | ±10ppm | - | - | 0.035 0.90mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 30MHz | ±10ppm | - | - | 50Ohm | 8pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant |