- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA-365 14.31818MB-W0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 14.31818MHz | ±30ppm | - | - | 50Ohm | 12pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 14.31818MB-W EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 14.31818MHz | ±30ppm | - | - | 50Ohm | 12pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 15.3600MB-C EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 15.36MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 14.7456MB-W3 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 14.7456MHz | ±30ppm | - | - | 50Ohm | 12pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 14.31818MB-K EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 14.31818MHz | ±30ppm | - | - | 50Ohms | 10pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 35.0000MB-A EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | - | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 35MHz | ±30ppm | - | - | 50Ohms | 10pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | e6 | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | Tin/Bismuth (Sn/Bi) | - | - | not_compliant | 32.768kHz | - | - | - | 50kOhm | 6pF | Fundamental | ±20ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 14.31818MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.31818MHz | 80Ohm | 10pF | Fundamental | ±50ppm | 1 µW | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | 40Ohms | 7.4pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±10ppm | - | - | 40Ohms | 7pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() CA-301 40.0000M-C EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | NO | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Obsolete | Not Applicable | MHz Crystal | - | AT-CUT CRYSTAL | 8541.60.00.60 | - | 40MHz | ±30ppm | D3.1XH8.9 (mm)/D0.122XH0.35 (inch) | 40MHz | 80Ohm | 18pF | 3rd Overtone | - | 10 µW | 0.350 8.90mm | Non-RoHS Compliant | ||
![]() MA-506 4.9152M-C0 EPSON | 1000 | - | Datasheet | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 4.9152MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() MA-506 14.31818M-C0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | unknown | 14.31818MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() MA-506 25.0000M-C0 EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() C-2 76.0000KC-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 76kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() MA-306 18.4320M-C0 EPSON | 1000 | - | Datasheet | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | not_compliant | 18.432MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | 0.100 2.54mm | Non-RoHS Compliant | ||
![]() MA-306 27.0000M-C0 EPSON | 1000 | - | Datasheet | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 27MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | 0.100 2.54mm | Non-RoHS Compliant | ||
![]() FA-238 20.0000MB-C0 EPSON | 148 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 244 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR | - | - | 16MHz | ±20ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 16pF | Fundamental | ±10ppm | 1 µW | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 542 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±10ppm | - | - | 200Ohms | 12pF | Fundamental | ±10ppm | - | 0.014 0.35mm | ROHS3 Compliant |