- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-2 74.0000KC-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 74kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() FC-145 32.7680KD-AC3 EPSON | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FC-145 | 0.161Lx0.059W 4.10mmx1.50mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 70kOhm | 9pF | Fundamental | ±30ppm | - | 0.035 0.90mm | - | ||
![]() C-2 32.9190KC-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 32.919kHz | - | - | - | 35kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() MA-506 20.0000M-C0 EPSON | In Stock | - | Datasheet | Surface Mount | 4-SOJ, 3.30mm pitch | YES | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | e3/e6 | Obsolete | 1 (Unlimited) | MHz Crystal | TIN/TIN BISMUTH | TR | 8541.60.00.50 | not_compliant | 20MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 20MHz | 40Ohm | 18pF | Fundamental | ±50ppm | 10 μW | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() MA-506 16.0000M-C0 EPSON | In Stock | - | Datasheet | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() MA-506 6.0000M-C0 EPSON | 1000 | - | Datasheet | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 6MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() MA-506 7.3728M-C0 EPSON | 1000 | - | Datasheet | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 7.3728MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
![]() C-2 28.0000K-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 28kHz | - | - | - | 55kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() C-2 38.0000KA-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 38kHz | - | - | - | 35kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() C-2 59.7870KC-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 59.787kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() C-2 75.0000K-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 75kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() C-2 60.0000K-P EPSON | In Stock | - | Datasheet | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 60kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() MA-506 10.0000M-C0 EPSON | In Stock | - | Datasheet | Surface Mount | 4-SOJ, 3.30mm pitch | - | -20°C~70°C | Cut Tape (CT) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 10MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24.576MHz | ±20ppm | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | 0.024 0.60mm | - | ||
![]() FC-13F 32.7680KA-A0 EPSON | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | FC-13F | 0.126Lx0.059W 3.20mmx1.50mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 80kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FC-13F 32.7680KA-A EPSON | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Strip | FC-13F | 0.126Lx0.059W 3.20mmx1.50mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 80kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±10ppm | - | - | 40Ohms | 12pF | Fundamental | ±10ppm | - | 0.024 0.60mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 48MHz | ±15ppm | - | - | 40Ohm | 10pF | Fundamental | ±10ppm | - | 0.024 0.60mm | - | ||
![]() FA-365 24.5760MB-K0 EPSON | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24.576MHz | ±30ppm | - | - | 50Ohms | 10pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FA-365 40.0000MB-C0 EPSON | In Stock | - | Datasheet | Surface Mount | 2-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | FA-365 | 0.236Lx0.138W 6.00mmx3.50mm | - | Not For New Designs | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | ±50ppm | - | 0.055 1.40mm | ROHS3 Compliant |