- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-2 32.5600KH-AG EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 32.56kHz | - | - | - | 35kOhms | 7pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() C-2 31.5000K-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 31.5kHz | - | - | - | 35kOhms | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | Non-RoHS Compliant | ||
![]() C-2 38.4000K-P EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | e2 | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) | - | - | unknown | 38.4kHz | - | - | - | 35kOhm | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24.576MHz | ±20ppm | - | - | 60Ohm | 10pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | ||
![]() FC-13F 32.7680KA-AC5 EPSON | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FC-13F | 0.126Lx0.059W 3.20mmx1.50mm | - | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 80kOhms | 9pF | Fundamental | ±20ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±20ppm | - | - | 60Ohm | 12pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±20ppm | - | - | 60Ohm | 12pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 50MHz | ±20ppm | - | - | - | 10pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-C EPSON | 37 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Commercial grade | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 8 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 85°C | -40°C | - | - | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 16MHz | ±22ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 9pF | Fundamental | ±10ppm | 1 µW | 3 PPM/FIRST YEAR | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~75°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±10ppm | - | - | 50Ohm | 10pF | Fundamental | - | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 249 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 29 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 2.29mm pitch | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | MC-405 | 0.378Lx0.160W 9.60mmx4.06mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32kHz | - | - | - | 35kOhm | 15pF | Fundamental | ±20ppm | - | - | 0.142 3.60mm | ROHS3 Compliant | ||
Tiny WHSL | 30000 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 32MHz | ±20ppm | - | - | 60Ohms | 10pF | Fundamental | ±10ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±30ppm | - | - | 80Ohms | 10pF | Fundamental | ±30ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() FA-238 40.0000MB-C EPSON | 42 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | - | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 40MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 40MHz | 40Ohm | 18pF | Fundamental | ±50ppm | 1 µW | 5 PPM/FIRST YEAR | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 368 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | - | 24MHz | ±20ppm | - | - | 80Ohm | 10pF | Fundamental | ±10ppm | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 27.12MHz | ±30ppm | - | - | 60Ohms | 10pF | Fundamental | ±30ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | 85°C | -40°C | - | - | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | - | - | 16MHz | ±22ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 9pF | Fundamental | ±10ppm | 1 µW | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 622 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | 8541.60.00.50 | - | 16MHz | ±10ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 16MHz | 80Ohm | 9pF | Fundamental | - | 1 µW | - | 0.022 0.55mm | ROHS3 Compliant |