- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 80Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±30ppm | - | - | 80Ohms | 7pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 12921 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 25MHz | ±20ppm | - | - | 80Ohm | 10pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 52840 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 6pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 2335 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 9pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 9pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | - | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | - | 40MHz | ±10ppm | - | - | 40Ohm | 10pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 18050 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, Flat Leads | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | MC-146 | 0.264Lx0.059W 6.70mmx1.50mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 65kOhms | 7pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
Tiny WHSL | 10797 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±20ppm | - | - | 80Ohms | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 22.9pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 43 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 6pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 6100 |
| Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 80Ohms | 9pF | Fundamental | ±30ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | 2588 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | unknown | 38.4MHz | ±10ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 38.4MHz | 40Ohm | 8.5pF | Fundamental | - | 1 μW | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 318 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24MHz | ±10ppm | - | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | unknown | 32MHz | ±10ppm | - | - | 40Ohm | 12pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | NO | Commercial grade | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | 18.432MHz | ±30ppm | D3.1XH8.9 (mm)/D0.122XH0.35 (inch) | 18.432MHz | 40Ohm | 18pF | Fundamental | - | 10 µW | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | - | Active | Not Applicable | MHz Crystal | - | - | - | 7.372MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | 29 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 16MHz | ±50ppm | - | - | 80Ohms | 12.5pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238 25.0000MB-B0 EPSON | 3139 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 16pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant |