- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | - | FA2016AN | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 38.4MHz | ±20ppm | - | - | 60Ohm | 10pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~75°C | Tape & Reel (TR) | FA2016AN | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR | 24MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 24MHz | 80Ohm | 10pF | Fundamental | - | 1 µW | 0.020 0.50mm | ROHS3 Compliant | ||
![]() FC-12D 32.7680KA-AG EPSON | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Strip | FC-12D | 0.081Lx0.049W 2.05mmx1.25mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 75kOhms | 7pF | Fundamental | ±20ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
![]() FC-12D 32.7680KA-AC3 EPSON | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FC-12D | 0.081Lx0.049W 2.05mmx1.25mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 75kOhms | 9pF | Fundamental | ±20ppm | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~75°C | Tape & Reel (TR) | FA2016AN | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR | 24.576MHz | ±10ppm | L2.0XB1.6XH0.5 (mm)/L0.079XB0.063XH0.02 (inch) | 24.576MHz | 80Ohm | 10pF | Fundamental | - | 1 µW | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | - | FA2016AN | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 38.4MHz | ±10ppm | - | - | 60Ohm | 8pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±10ppm | - | - | 200Ohms | 9pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 150Ohm | 10pF | Fundamental | ±10ppm | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | FA2016AS | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 19.2MHz | ±12ppm | - | - | 150Ohm | 7pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() C-002RX 32.7680K-A EPSON | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-002RX | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 35kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.236 6.00mm | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | e6 | Active | 1 (Unlimited) | MHz Crystal | Tin/Bismuth (Sn/Bi) | - | 16MHz | ±30ppm | - | - | 40Ohm | 33pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | -20°C~70°C | - | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 6MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 6MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 36MHz | ±30ppm | - | - | 80Ohms | 18pF | 3rd Overtone | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.157W 11.70mmx4.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 10MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 22.1184MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25.8048MHz | ±30ppm | - | - | 60Ohm | - | Fundamental | ±50ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 4MHz | ±50ppm | - | - | 150Ohms | 22pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 20MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±50ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | 0.181 4.60mm | ROHS3 Compliant |