- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Bulk | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 23.5MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | YES | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | e6 | Active | 1 (Unlimited) | MHz Crystal | Tin/Bismuth (Sn/Bi) | TAPE AND REEL | 8541.60.00.50 | not_compliant | 11.0592MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 11.0592MHz | 60Ohm | 18pF | Fundamental | ±50ppm | 10 μW | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 7.3728MHz | ±30ppm | - | - | 80Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | 4000 | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | unknown | 18.432MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | YES | - | -20°C~70°C | - | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | e3/e6 | Active | 1 (Unlimited) | MHz Crystal | TIN/TIN BISMUTH | BULK | 8541.60.00.50 | not_compliant | 8MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 10 µW | 5 PPM/FIRST YEAR | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 8MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | - | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-505 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 40MHz | ±30ppm | - | - | 80Ohm | 18pF | 3rd Overtone | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Through Hole | Cylindrical Can, Radial | - | - | -20°C~70°C | Bulk | CA-301 | 0.122Diax0.350L 3.10mmx8.90mm | e2 | Active | Not Applicable | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | 13.5MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | - | 0.350 8.90mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 10MHz | ±30ppm | - | - | 60Ohms | 16pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | 1051 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~75°C | Tape & Reel (TR) | FA-128 | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 24MHz | ±10ppm | - | - | 80Ohms | 12pF | Fundamental | ±10ppm | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 4MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 2.29mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | MC-405 | 0.378Lx0.160W 9.60mmx4.06mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 50kOhms | 6pF | Fundamental | ±20ppm | - | - | 0.142 3.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | YES | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR | - | - | 8MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 8MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 10 µW | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 25MHz | ±30ppm | - | - | 40Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Surface Mount | 4-SOJ, 3.30mm pitch | - | - | -20°C~70°C | - | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±30ppm | - | - | 40Ohms | 20pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 48MHz | ±30ppm | - | - | 80Ohm | 10pF | 3rd Overtone | ±50ppm | - | - | 0.146 3.70mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±30ppm | - | - | 60Ohms | 18pF | Fundamental | ±50ppm | - | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 38kHz | - | - | - | 35kOhms | 11pF | Fundamental | ±20ppm | - | - | 0.236 6.00mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 75kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | - | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 30kHz | - | - | - | 55kOhms | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | - |