- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 5.08mm pitch | -40°C~85°C | Tape & Reel (TR) | MC-206 | 0.287Lx0.098W 7.30mmx2.50mm | Obsolete | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 55kOhm | 12.5pF | Fundamental | ±20ppm | - | - | 0.079 2.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SOJ, 9.60mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 6MHz | ±30ppm | - | - | 80Ohms | 20pF | Fundamental | ±50ppm | - | - | 0.146 3.70mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 5.50mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-306 | 0.315Lx0.126W 8.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 20MHz | ±30ppm | - | - | 60Ohms | 20pF | Fundamental | ±50ppm | - | - | 0.100 2.54mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SOJ, 9.60mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-406 | 0.461Lx0.189W 11.70mmx4.80mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 12MHz | ±30ppm | - | - | 50Ohms | 16pF | Fundamental | ±50ppm | - | - | 0.146 3.70mm | - | - | ROHS3 Compliant | ||
![]() FC-13E 32.7680KC-AC0 EPSON | 19 |
| Datasheet | - | - | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FC-13E | 0.126Lx0.059W 3.20mmx1.50mm | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 75kOhm | 9pF | Fundamental | - | - | - | 0.019 0.48mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Cylindrical Can, Radial | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 131.072kHz | - | - | - | 10kOhms | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Through Hole | Cylindrical Can, Radial | -10°C~60°C | Bulk | C-2 | 0.079Diax0.236L 2.00mmx6.00mm | Obsolete | Not Applicable | kHz Crystal (Tuning Fork) | - | - | - | - | 83kHz | - | - | - | 20kOhms | 11pF | Fundamental | ±100ppm | - | - | 0.236 6.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SOJ, 3.30mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 12MHz | ±30ppm | - | - | 50Ohms | 16pF | Fundamental | ±50ppm | - | - | 0.181 4.60mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 4000 | - | - | - | Through Hole | - | Radial | - | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 8.388MHz | 30 ppm | - | - | 80Ohm | 18pF | - | 0.003% | - | 8.89mm | - | 8.89mm | - | RoHS Compliant | ||
![]() MA506-11.0592M-C3 EPSON | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 4-SOJ, 3.30mm pitch | -20°C~70°C | Tape & Reel (TR) | MA-506 | 0.500Lx0.200W 12.70mmx5.08mm | Active | 1 (Unlimited) | MHz Crystal | - | - | TR | not_compliant | 11.0592MHz | ±30ppm | L12.7XB5.08XH4.6 (mm)/L0.5XB0.2XH0.181 (inch) | 11.0592MHz | 60Ohm | 18pF | Fundamental | ±50ppm | 10 µW | 4.5974mm | 0.181 4.60mm | - | - | ROHS3 Compliant | ||
![]() SA-315H 16.00MF15X-A EPSON | In Stock | - | - | - | - | Through Hole | Cylindrical Can, Radial | -40°C~85°C | Bulk | SA | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±15ppm | - | - | - | 12.5pF | Fundamental | ±10ppm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FC-13E 32.7680KC-AC EPSON | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Strip | FC-13E | 0.126Lx0.059W 3.20mmx1.50mm | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 75kOhm | 9pF | Fundamental | - | - | - | 0.019 0.48mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | - | FA2016AS | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 38.4MHz | - | - | - | 60Ohm | 7pF | Fundamental | ±20ppm | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() FA-20H-25.0000D30Y-C Epson | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | Bulk | - | - | - | - | - | 85°C | -30°C | - | - | 25MHz | 30 ppm | - | - | 60Ohm | 18pF | - | 0.003% | - | 558.8μm | - | 2.4892mm | 2.0066mm | RoHS Compliant | ||
![]() FC-13D 32.7680KA-A EPSON | 19 |
| Datasheet | - | - | Surface Mount | 3-SMD, No Lead | -40°C~85°C | Strip | FC-13D | 0.126Lx0.059W 3.20mmx1.50mm | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 75kOhm | 12.5pF | Fundamental | ±20ppm | - | - | 0.015 0.38mm | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | -30°C~85°C | Tape & Reel (TR) | FA2016AS | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 19.2MHz | ±12ppm | - | - | 150Ohm | 7pF | Fundamental | ±10ppm | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() FC-13D 32.7680KA-AC EPSON | 19 |
| Datasheet | - | - | Surface Mount | 3-SMD, No Lead | -40°C~85°C | Strip | FC-13D | 0.126Lx0.059W 3.20mmx1.50mm | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 75kOhm | 9pF | Fundamental | ±20ppm | - | - | 0.015 0.38mm | - | - | - | ||
![]() FC-13E 32.7680KC-AC5 EPSON | 50 |
| Datasheet | - | - | Surface Mount | 2-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FC-13E | 0.126Lx0.059W 3.20mmx1.50mm | Not For New Designs | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | - | 32.768kHz | - | - | - | 75kOhm | 9pF | Fundamental | - | - | - | 0.019 0.48mm | - | - | - | ||
Tiny WHSL | 921 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | - | 16MHz | ±20ppm | - | - | 60Ohm | 18pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant |