- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 19.2MHz | ±12ppm | - | - | 60Ohms | 7pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 8 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 35kOhms | 9pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 35kOhm | 10pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | ±10ppm | - | - | 40Ohms | 16pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-238V 13.5600MB-K0 EPSON | 50 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 13.56MHz | ±30ppm | - | - | 80Ohms | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MB-C3 EPSON | 50 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±10ppm | - | - | 100Ohms | 10pF | Fundamental | ±10ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FC-12M 32.7680KA-A0 EPSON | 12000 |
| Datasheet | 11 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FC-12M | 0.081Lx0.049W 2.05mmx1.25mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 90kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() FA-238V 14.7456MB-C3 EPSON | 24 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR | 14.7456MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.7456MHz | 80Ohm | 18pF | Fundamental | ±50ppm | 1 µW | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±50ppm | - | - | 40Ohm | 5pF | Fundamental | ±30ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 13MHz | ±50ppm | - | - | 100Ohms | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 35kOhm | 12pF | Fundamental | ±100ppm | - | 0.100 2.54mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MB-K0 EPSON | 42 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 100Ohms | 10pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 324 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~105°C | Tape & Reel (TR) | TSX-3225 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±20ppm | - | - | 40Ohms | 9pF | Fundamental | ±10ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
Tiny WHSL | 38 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | Tape & Reel (TR) | FA-118T | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±10ppm | - | - | 100Ohm | 7pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | ||
Tiny WHSL | 27 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | FA-238 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 30MHz | ±20ppm | - | - | 40Ohms | 10pF | Fundamental | ±20ppm | - | 0.028 0.70mm | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~75°C | Tape & Reel (TR) | FA-20H | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±20ppm | - | - | 80Ohm | 20pF | Fundamental | - | - | 0.022 0.55mm | ROHS3 Compliant | ||
Tiny WHSL | 50 |
| Datasheet | 13 Weeks | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | - | MC-306 | 0.315Lx0.126W 8.00mmx3.20mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 35kOhm | 12.5pF | Fundamental | - | - | 0.100 2.54mm | ROHS3 Compliant | ||
![]() FA-238V 12.0000MB-W3 EPSON | 41 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | FA-238V | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 100Ohms | 12pF | Fundamental | ±50ppm | - | 0.028 0.70mm | ROHS3 Compliant |