- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mode of Oscillation | Mounting Styles | Operating Temp Range | Package | Package Type | Product Depth (mm) | Product Status | Shaft Type | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Resistance | Composition | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Lead Length | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Lead Diameter | Load Capacitance | Operating Mode | Frequency Tolerance | Terminal Type | Product Type | ESR | Screening Level | Absolute Pull Range (APR) | Wattage | Input Voltage | Product Category | IP Rating | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 2(mm) | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | - | XO (Standard) | - | - | - | 1.8V | 38MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 31mA | - | - | 30mA | - | - | - | - | - | - | - | - | -- | - | - | - | - | 2.5(mm) | 0.032 (0.80mm) | 0.55(mm) | -- | ||
![]() Q3309CA40008300 Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 33.333MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | - | 31mA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
![]() Q3321CE40002700 Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 26MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | 610 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 1.8V | 40MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 31mA | - | - | 30mA | - | 18(pF) | - | ±10 | - | - | 40(ohm) | - | -- | - | - | - | - | 3.2(mm) | 0.039 (1.00mm) | 0.6(mm) | -- | ||
![]() FC-135 32.7680KA-E5 Epson | 27 |
| - | Surface Mount | 4-SMD, No Lead | - | FC-135 | Epson Timing | 3000 | Epson | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | 0.001482 oz | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | Crystals | 2.5V | 12.288MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | 70 kOhms | 31mA | - | - | Fundamental | - | - | Crystals | - | - | -- | - | - | Crystals | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 54MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 2.8V | 74.176MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | - | 31mA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 2.8V | 66.666MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 3.3V | 18.432MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
![]() Q24FA20H0009700 Epson | 10 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Fundamental | Surface Mount | -20C to 75C | - | - | 2(mm) | - | - | - | Commercial grade | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 77.76MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | - | 31mA | - | 10(pF) | - | ±10 | - | - | 40(ohm) | Commercial | -- | - | - | - | - | 2.5(mm) | 0.039 (1.00mm) | 0.55(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | - | XO (Standard) | - | - | - | 3.3V | 75MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | - | - | 31mA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | - | XO (Standard) | - | - | - | 1.8V | 66.66666MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 31mA | - | - | 30mA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 30MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | 3943 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 4MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | 10(pF) | - | ±10 | - | - | 40(ohm) | - | -- | - | - | - | - | 3.2(mm) | 0.032 (0.80mm) | 0.6(mm) | -- | ||
Tiny WHSL | 3738 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 30MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | 10(pF) | - | ±10 | - | - | 40(ohm) | - | -- | - | - | - | - | 3.2(mm) | 0.032 (0.80mm) | 0.6(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | - | XO (Standard) | - | - | - | 2.5V | 48MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | 2891 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | Active | - | XO (Standard) | - | - | - | 2.8V | 33MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T15113-X3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE;cULus | - | - | - | Sick | 1084190 | - | - | - | - | - | - | - | - | Solid | - | - | -40 to 100 Degrees C | - | - | - | - | M12 8 Pin Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5~32 VDC | - | IP65 | - | - | - | - | ||
![]() MC-30A 40.0000KA-A5 Epson | 5445 |
| - | - | - | - | - | - | - | NTE Electronics | 100WA025 | - | - | - | - | - | Tubular | - | - | - | - | - | - | - | - | - | - | - | - | 25 Ohms | Wirewound | - | - | - | - | - | - | - | - | 0.56 | - | - | 0.25 | - | - | - | Radial Lugs | - | - | - | - | 100 | - | - | - | - | - | - | - |