- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Approvals | Base Product Number | Body Length (mm) | Brand | Characteristic | Factory Pack QuantityFactory Pack Quantity | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Package | Package Type | Part # Aliases | Product Depth (mm) | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Voltage | Load Capacitance | Operating Mode | Number of Poles | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Connection Type | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL;CSA;IEC | - | - | - | - | - | - | Thomas & Betts | DSRS3414NA000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Amps | 60 Hertz | - | - | - | 600 | - | - | 3 | - | - | - | - | - | Mechanically Interlocked | - | - | - | - | - | - | - | - | - | ||
![]() X1A000171000118 Epson | 5000 |
| - | - | - | - | - | Aluminum | cUL, UL | - | - | - | - | - | - | Rittal | 5504110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T1353-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL;CE | - | 84.58 MilliMeters | - | General Purpose | - | 50KA @ 1500VDC | Littelfuse | SPXV008.TXS | - | - | - | - | - | - | Cartridge | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | 75 °C | -20 °C | 9 pF | - | - | 40 MHz | 10 ppm | - | - | - | 9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
Tiny WHSL | 50 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | FA-128 | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -20°C ~ 75°C | - | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | - | 48 MHz | - | - | 60 Ohms | - | 7pF | Fundamental | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | - | MC-306 | - | Epson Timing | - | 3000 | - | Epson | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | Non-Compliant | - | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | - | - | - | Crystals | - | 32.768 kHz | - | - | 50 kOhms | - | - | Fundamental | - | - | - | Crystals | - | - | - | Crystals | - | - | 0.100 (2.54mm) | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | FA-128 | - | Epson Timing | - | 1 | - | Epson | - | - | EPSON | - | - | - | Bulk | - | - | - | Active | - | 0.005997 oz | -20°C ~ 75°C | Bulk | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | Crystals | - | 39 MHz | - | - | 60 Ohms | - | 8pF | Fundamental | - | - | - | Crystals | - | - | - | Crystals | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
Tiny WHSL | 9 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | TSX-3225 | - | Epson Timing | - | 250 | - | Epson | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | Crystals | - | 26 MHz | ±10ppm | - | 40 Ohms | - | 10pF | Fundamental | - | ±10ppm | - | Crystals | - | - | - | Crystals | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | 1670 |
| Datasheet | - | - | MINI-CSMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | - | 25(MHz) | - | - | - | - | 8(pF) | - | - | '±10 | - | - | 40(ohm) | - | - | - | 3.2(mm) | - | - | - | - | 0.6(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | - | - | - | - | - | - | 250 | - | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | - | Last Time Buy | - | - | - | Reel | FA-128 | - | 10 PPM | Crystal Unit | - | - | - | - | - | 16 MHz | 10 PPM | SMD/SMT | - | - | - | - | - | - | 100 uW | - | 200 Ohms | Crystals | - | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | 16 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 1000 | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 0.001728 oz | -40°C ~ 85°C | MouseReel | FA-238V | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | 12 MHz | ±30ppm | - | 100 Ohms | - | 8pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | ||
Tiny WHSL | 16 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | 1000 | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 0.005997 oz | -20°C ~ 85°C | MouseReel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | - | 38.4 MHz | ±10ppm | - | 60 Ohms | - | 7pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | - | - | - | - | - | - | 1 | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | Q22FA2380186311 | - | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | - | - | - | - | - | 25 MHz | - | SMD/SMT | - | - | 12 pF | - | - | - | - | - | 50 Ohms | Crystals | - | - | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | 28 |
| - | - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | - | - | - | FA-118T | - | - | - | 1 | - | - | - | + 75 C | EPSON | - 20 C | - | SMD/SMT | Bulk | - | X1E000251014401 | - | Active | Details | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 30 PPM | MHz Crystal | - | - | - | - | - | 24 MHz | 30 PPM | SMD/SMT | 200 Ohms | - | 20 pF | Fundamental | - | ±30ppm | 100 μW | - | 200 Ohms | Crystals | - | - | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | - | - | ||
Tiny WHSL | 28 |
| - | - | Surface Mount | 2 mm x 1.6 mm | - | - | - | FA-128 | - | - | - | 250 | - | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | Q22FA1280059212 | - | Active | Details | 0.005997 oz | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | - | - | - | - | - | 38.4 MHz | - | SMD/SMT | 60 Ohms | - | 8.5 pF | Fundamental | - | - | 100 μW | - | 60 Ohms | Crystals | - | - | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | - | - | - | - | - | - | 1 | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | Q22FA2380174711 | - | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | - | - | - | - | - | 25 MHz | - | SMD/SMT | - | - | 12 pF | - | - | - | - | - | 50 Ohms | Crystals | - | - | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | - | - | 1 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | Q24FA20H0006311 | - | - | Details | - | - | Reel | FA-20H | - | 10 PPM | - | - | - | - | - | - | 26 MHz | - | SMD/SMT | - | - | 10 pF | - | - | - | 100 μW | - | 60 Ohms | Crystals | - | - | - | 1 mm | - | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | 48 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | -40°C ~ 105°C | - | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | - | 40 MHz | ±30ppm | - | 40 Ohms | - | 7pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - |