- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Frequency | Package | Package Type | Part # Aliases | Primary Material | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Oscillator Type | Load Capacitance | Number of Levels | Operating Mode | Shell Size, MIL | Number of Poles | Frequency Tolerance | Cable Opening | Drive Level | Product Type | ESR | Temperature Range | Output Level | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 10 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | Non-Compliant | - | - | -40°C ~ 125°C | - | FA-238A | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 62.4 MHz | ±50ppm | - | - | - | 50 Ohms | - | - | 8pF | - | Fundamental | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | PCB Mount | - | - | - | - | - | - | UL | - | - | - | - | - | - | Wago | 770-893/011-000/081-000 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3 | - | - | - | - | - | -31 to 185 Degrees F | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | FA-128 | - | - | - | - | 250 | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 0.005997 oz | - | -20°C ~ 75°C | MouseReel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 28.6363 MHz | - | - | - | - | 60 Ohms | - | - | 6pF | - | Fundamental | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | RN73H2E | Epson Timing | - | - | - | 1000 | Epson | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | -55°C ~ 155°C | MouseReel | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.05% | 2 | - | ±10ppm/°C | - | MHz Crystal | 8.98 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | Crystals | - | - | - | - | 25 MHz | ±10ppm | - | - | - | 40 Ohms | - | - | 18pF | - | Fundamental | - | - | ±10ppm | - | - | Crystals | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | Crystals | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 15 |
| - | Panel Mount | 4-SMD, No Lead | Bulkhead - Rear Side Nut | Zinc Alloy | - | Polyamide (PA), Nylon, Glass Filled | Copper Alloy | - | 12B-04PFFS | Epson Timing | Gold | - | - | 2000 | Epson | - | - | Amphenol LTW | - | - | - | Bulk | - | - | Metal | Obsolete | - | - | - | -40°C ~ 105°C | MouseReel | M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Solder Cup | - | Plug, Female Sockets | MHz Crystal | - | 4 | - | Silver | - | - | Threaded | Crystals | 4A | B | Shielded | IP68 - Dust Tight, Waterproof | 25 MHz | ±10ppm | Nickel | M12-4 | - | 40 Ohms | - | - | 10pF | - | Fundamental | - | - | ±10ppm | - | - | Crystals | - | - | - | - | - | Crystals | - | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | 45 |
| - | Surface Mount | 2512 (6432 Metric) | - | - | 2512 | - | - | - | FA-128 | Epson Timing | - | - | - | 1000 | Epson | - | - | Vishay Dale | - | - | - | Tray | - | - | - | Active | - | - | - | -65°C ~ 155°C | MouseReel | RCP | 0.250 L x 0.124 W (6.35mm x 3.15mm) | ±2% | 2 | - | ±150ppm/°C | - | MHz Crystal | 39 Ohms | - | Thick Film | - | - | 3.5W | - | Crystals | - | - | - | - | 27.12 MHz | - | - | - | - | 60 Ohms | - | - | - | - | Fundamental | - | - | ±20ppm | - | - | Crystals | - | - | - | - | Moisture Resistant | Crystals | - | 0.025 (0.64mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | TSX-3225 | Epson Timing | - | - | - | 250 | Epson | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | Details | - | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | Crystals | - | - | - | - | 40 MHz | ±10ppm | - | - | - | 40 Ohms | - | - | 10pF | - | Fundamental | - | - | ±10ppm | - | - | Crystals | - | - | - | - | - | Crystals | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() MA-505 Epson | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q33310F70017011 Epson | 40 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 3.2 x 2.5 x 1.05mm | - | Cutler Hammer, Div of Eaton Co | WMZS2P56T | 85°C | - | -40°C | - | 40MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±100ppm | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1.05mm | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | FA-118T | Epson Timing | - | - | - | 3000 | Epson | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | -20°C ~ 75°C | Reel | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | Crystals | - | - | - | - | 32 MHz | ±10ppm | - | - | - | 100 Ohms | - | - | 8pF | - | Fundamental | - | - | ±10ppm | - | - | Crystals | - | - | - | - | - | Crystals | - | 0.014 (0.35mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | -40°C ~ 125°C | - | FA2016AA | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | ±50ppm | - | - | - | 80 Ohms | - | - | 8pF | - | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | Epson Timing | - | - | - | 1 | Epson | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 0.001728 oz | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Epson Timing | - | - | - | 1 | Epson | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | FA-118T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | ||
![]() FA-20H30.7200ME-K5 Epson | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | FA-20H | Epson Timing | - | - | - | 3000 | Epson | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | Crystals | - | - | - | - | 30.72 MHz | - | - | - | - | 50 Ohms | - | - | - | - | Fundamental | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | TSX-3225 | TE Connectivity / DEUTSCH | - | - | - | 1 | TE Connectivity | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | DJT16F25-01SAC001 | - | Active | Details | - | - | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | 24 MHz | ±10ppm | - | - | - | 40 Ohms | - | - | 15pF | - | Fundamental | - | - | ±10ppm | - | - | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | TSX-3225 | - | - | - | - | 1000 | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | 0.001728 oz | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 48 MHz | ±10ppm | - | - | - | 40 Ohms | - | - | 20pF | - | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() FA-238V 12.0000MB-KX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Q22FA23V0001911 | - | - | Details | 0.001728 oz | - | - | Reel | FA-238V | - | ±50 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | - | - | - | SMD/SMT | - | - | - | 12 pF | - | - | - | - | - | - | - | - | 100 Ohms | - | - | Crystals | - | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Q24FA20H0015011 | - | - | Details | - | - | - | Reel | FA-20H | - | ±10 PPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 MHz | - | - | - | SMD/SMT | - | - | - | 12 pF | - | - | - | - | - | - | - | - | 60 Ohms | - | - | Crystals | - | - | 0.55 mm | - | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 2 mm x 1.6 mm | - | - | - | - | - | - | FA-128 | - | - | - | - | 1 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | - | Bulk | - | Q22FA1280053001 | - | Active | Details | 0.005997 oz | - | -20°C ~ 75°C | Bulk | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | - | - | - | SMD/SMT | 60 Ohms | - | - | 10 pF | - | Fundamental | - | - | - | - | 100 μW | - | 60 Ohms | - | - | Crystals | - | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | - | - | - | - | - | TSX-3225 | - | - | - | - | 1 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | - | Bulk | - | X1E000021065401 | - | Active | Details | 0.001728 oz | - | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 10 PPM | - | - | SMD/SMT | 40 Ohms | - | - | 7 pF | - | Fundamental | - | - | ±10ppm | - | 200 uW | - | 40 Ohms | - | - | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | - |