- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Output Frequency | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Subcategory | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Aging | Crystal/Resonator Type | Series Resistance | Absolute Pull Range (APR) | Output Level | Product | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 35000 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 2.5V | - | 60MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | -- | ||
Tiny WHSL | 5897 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 2.8V | - | 6MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | 18(pF) | - | ±50 | - | - | 60(ohm) | - | - | - | -- | - | - | - | 3.2(mm) | - | - | 0.032 (0.80mm) | - | - | 0.7(mm) | -- | ||
Tiny WHSL | 68 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 3.3V | - | 27MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 1.8V | - | 25MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 31mA | - | - | 10µA | - | 12(pF) | - | ±10 | - | - | 40(ohm) | - | - | - | -- | - | - | - | 3.2(mm) | - | - | 0.032 (0.80mm) | - | - | 0.6(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 1.8V | - | 40.5MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 31mA | - | - | 10µA | - | 10(pF) | - | ±30 | - | - | 60(ohm) | - | - | - | -- | - | - | - | 3.2(mm) | - | - | 0.032 (0.80mm) | - | - | 0.7(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | XO (Standard) | - | 3.3V | - | 54MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | -- | ||
![]() Q22FA1280002211 Epson | In Stock | - | - | Surface Mount | - | - | - | - | - | 2 x 1.6 x 0.5mm | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | - | - | - | - | - | ±10ppm | - | 4 | - | - | - | - | - | - | - | - | 10pF | - | ±10ppm | - | - | - | - | - | 80Ω | - | - | - | - | - | - | 0.5mm | - | 2mm | 1.6mm | - | - | ||
![]() Q33519E40004812 Epson | 1200023 |
| - | Surface Mount | - | - | - | - | - | 3.2 x 2.5 x 1.05mm | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | 27MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±100ppm | - | - | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.05mm | - | - | - | - | - | ||
![]() Q33310N70003412 Epson | 19 |
| - | Surface Mount | - | - | - | - | - | 3.2 x 2.5 x 1.05mm | - | - | - | - | 85°C | - | -40°C | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XO | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.05mm | - | - | - | - | - | ||
![]() X1E000021058112 Epson | 19 |
| - | Surface Mount | - | YES | SURFACE MOUNT | - | - | 3.2 x 2.5 x 0.6mm | - | SEIKO EPSON CORP | Seiko Epson Corporation | X1E000021058112 | 85°C | - | -40°C | - | - | 20 MHz | 85 °C | -40 °C | - | - | TSX-3225 | - | Active | - | - | 5.59 | Non-Compliant | Yes | 20MHz | - | - | - | - | - | - | - | - | - | - | unknown | - | 0.002% | - | 4 | - | - | - | - | 3.2mm x 2.5mm x 0.6mm | - | - | - | 10pF | - | ±10ppm | 10 µW | - | - | 1 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 60Ω | - | - | - | - | - | - | 0.6mm | - | 3.2mm | 2.5mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | FA-128 | - | - | 250 | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | 0.005997 oz | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | 48 MHz | - | - | - | - | - | - | - | - | 60 Ohms | - | - | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | * | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | 25 MHz | ±50ppm | - | - | - | - | - | - | - | 80 Ohms | - | - | 8pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | AEC-Q200 | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | - | - | FA-118T | Epson Timing | - | 1 | - | Epson | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | - | - | - | - | Bulk | - | X1E000251010201 | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | MHz Crystal | Crystals | - | - | 50 MHz | ±30ppm | - | - | SMD/SMT | - | - | - | - | 80 Ohms | - | - | 8pF | Fundamental | ±30ppm | - | Crystals | 80 Ohms | - | - | - | - | - | Crystals | Crystals | - | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | - | ||
Tiny WHSL | 495 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | - | - | Epson Timing | - | 1 | - | Epson | - | + 85 C | EPSON | - 30 C | - | SMD/SMT | - | - | - | - | Bulk | - | X1E000021036701 | - | - | Active | - | Details | - | - | 0.017231 oz | -30°C ~ 85°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | - | MHz Crystal | Crystals | - | - | 40 MHz | 15 PPM | - | - | SMD/SMT | - | - | - | - | 40 Ohms | - | - | 10 pF | Fundamental | ±10ppm | 200 uW | Crystals | 40 Ohms | - | - | - | - | - | Crystals | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 18 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | 50 MHz | ±25ppm | - | - | - | - | - | - | - | 60 Ohms | - | - | 17pF | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | Epson Timing | - | 1000 | - | Epson | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | Crystals | - | - | 25 MHz | ±10ppm | - | - | - | - | - | - | - | 40 Ohms | - | - | 20pF | Fundamental | ±10ppm | - | Crystals | - | - | - | - | - | - | - | Crystals | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 6 |
| - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | - | - | 250 | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | 30 MHz | ±10ppm | - | - | - | - | - | - | - | 40 Ohms | - | - | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | - | - | 1000 | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | 30 MHz | ±10ppm | - | - | - | - | - | - | - | 40 Ohms | - | - | - | Fundamental | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 38 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | - | - | FA-118T | - | - | 250 | - | - | - | + 85 C | EPSON | - 30 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | X1E000251008812 | - | - | Active | - | Details | - | - | - | -20°C ~ 75°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | - | MHz Crystal | - | - | - | 38.4 MHz | 10 PPM | - | - | SMD/SMT | - | - | - | - | 80 Ohms | - | - | 10 pF | Fundamental | ±10ppm | 100 μW | - | 80 Ohms | - | - | - | - | - | Crystals | - | - | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1.65 mm x 1.05 mm x 0.5 mm | - | - | FC1610AN | - | - | 250 | - | - | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | X1A000121000612 | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C | Cut Tape | FC1610AN | 0.065 L x 0.041 W (1.65mm x 1.05mm) | ± 20 PPM | - | kHz Crystal (Tuning Fork) | - | - | - | 32.768 kHz | - | - | - | SMD/SMT | - | - | - | - | 90 kOhms | - | - | 12.5 pF | Fundamental | - | - | - | 90 kOhms | - | - | - | - | - | Crystals | - | - | - | 0.5 mm | 0.020 (0.50mm) | 1.65 mm | 1.05 mm | - | - |