- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Color | Subcategory | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 33 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | Epson Timing | 1 | Epson | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021064601 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | Crystals | 32 MHz | ±10ppm | SMD/SMT | 40 Ohms | 18pF | Fundamental | ±10ppm | - | Crystals | 40 Ohms | Crystals | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 27.0000MB-G Epson | 49 |
| - | Surface Mount | 4-SMD, No Lead | FA-238 | Epson Timing | 1 | Epson | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA2380090901 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Bulk | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | - | Crystals | 27 MHz | - | SMD/SMT | 50 Ohms | - | Fundamental | - | - | Crystals | 50 Ohms | Crystals | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155 mm | - | - | ||
Tiny WHSL | 23 |
| - | Surface Mount | 4-SOJ, 5.50mm pitch | MC-306 | - | 1 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Details | 0.043310 oz | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | kHz Crystal (Tuning Fork) | - | - | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | 100 | - | + 125 C | - | - 40 C | SMD/SMT | - | X1E000381A04711 | - | Details | 0.034463 oz | - | Cut Tape | FA2016AA | - | 10 PPM | - | - | - | 32 MHz | 20 PPM | SMD/SMT | - | 10 pF | - | - | 200 uW | - | 60 Ohms | Crystals | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
![]() FC-12M 32.0000KA-AGX Epson | In Stock | - | - | - | 2.05 mm x 1.2 mm x 0.6 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1A000021001611 | - | Details | - | - | Reel | FC-12M | - | - | - | - | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | - | 90 kOhms | Crystals | - | - | 0.6 mm | - | 2.05 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | - | 1 | - | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380083301 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | - | - | 25 MHz | - | SMD/SMT | - | 12 pF | - | - | - | - | 50 Ohms | Crystals | - | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 25.0000M15V-W Epson | 28 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | - | 1 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA2380036601 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Bulk | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | - | - | 25 MHz | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | - | - | - | 50 Ohms | Crystals | - | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 25 MHz | ±30ppm | - | 40 Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 22.5792 MHz | ±10ppm | - | 40 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 25 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 20 MHz | ±10ppm | - | 60 Ohms | 18pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 25 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 25 MHz | ±10ppm | - | 40 Ohms | 30pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 2000 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 24 MHz | ±10ppm | - | 40 Ohms | 15pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 20 MHz | ±10ppm | - | 60 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | 250 | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | 24 MHz | ±10ppm | - | 40 Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | - | 24 MHz | - | SMD/SMT | - | 6 pF | - | - | 200 uW | - | - | Crystals | - | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1000 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | - | 37.4 MHz | - | SMD/SMT | - | 10 pF | - | - | 200 uW | - | 80 Ohms | Crystals | - | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
![]() FA-128 25.0000M-W0 Epson | In Stock | - | - | - | - | - | - | 1000 | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | MouseReel | - | - | - | - | - | - | 25 MHz | - | SMD/SMT | - | - | - | - | 200 uW | - | 80 Ohms | Crystals | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - |