- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mode of Oscillation | Mounting | Mounting Styles | Output Frequency | Package | Package Type | Product Depth (mm) | Product Status | RoHS | Standard Frequency | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Protections | Terminal Type | Product Type | ESR | Absolute Pull Range (APR) | Output Level | Features | Product Category | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | 2220Y | - | - | - | - | - | Knowles Syfer | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | 100V | -55°C ~ 125°C | - | FlexiCap™ | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±10% | - | - | X7R | MHz Crystal | - | - | High Reliability, Boardflex Sensitive | - | 0.33 µF | - | - | - | 24 MHz | ±50ppm | - | - | - | - | - | 80 Ohms | - | - | - | - | 10pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | Soft Termination, High Temperature | - | - | - | 0.098 (2.50mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Electri-Flex | NM-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | Surface Mount | 4-SMD, No Lead | - | CE, cULus | TSX-3225 | Epson Timing | - | 250 | Carlo Gavazzi | GMB63H3PD4 | EPSON | - | DIN Rail | - | - | Tape & Reel (TR) | - | - | Active | Yes | - | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 4 A | 38.4 MHz | ±10ppm | - | - | - | - | - | 40 Ohms | - | - | - | - | 10pF | Fundamental | - | ±10ppm | Branch Circuit | Screw | Crystals | - | - | - | - | Crystals | - | 0.024 (0.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IEC | - | - | - | - | ABB | Z4VWERBN200A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | Epson Timing | - | 1000 | Epson | - | PEI-Genesis | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 85°C | MouseReel | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | - | 18.432 MHz | ±18ppm | - | - | - | - | - | 60 Ohms | - | - | - | - | 16pF | Fundamental | - | ±10ppm | - | - | Crystals | - | - | - | - | Crystals | - | 0.024 (0.60mm) | - | - | - | ||
![]() Q22FA1280030612 Epson | 16264865 |
| - | Surface Mount | Axial | Axial | - | - | - | 2 x 1.6 x 0.5mm | - | - | - | - | - | - | - | - | - | SMT | - | - | - | 48MHz | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 38.3 Ohms | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | 4 | - | - | - | - | -- | - | - | - | 7pF | - | - | ± 10ppm | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
![]() X1G003931003212 Epson | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | 133.3333MHz | - | Reel | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 2.67 Ohms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | ± 50ppm | - | - | - | - | - | - | -- | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | CMOS | Flame Retardant Coating, Safety | - | - | -- | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.25 V ~ 3.63 V | - | 161.1328MHz | ±10ppm | LVDS | - | Enable/Disable | MEMS | 55mA | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | 14MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | 72MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Fundamental | - | Surface Mount | - | - | - | 2(mm) | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | 106.25MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 36mA | - | - | - | 31mA | - | 9(pF) | - | - | ±10 | - | - | - | 60(ohm) | -- | - | - | - | 2.5(mm) | 0.032 (0.80mm) | - | 0.55(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 133.3333MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 36mA | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
![]() Q-SPT7P0327620C5GF Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 133.33333MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 36mA | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 2(mm) | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.8V | - | 31.25MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | -- | - | - | - | 2.5(mm) | 0.032 (0.80mm) | - | 0.55(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | - | 33.33MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | - | 4.096MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | - | 33.333MHz | ±10ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 31mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.039 (1.00mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | XO (Standard) | - | - | - | - | - | - | 2.8V | - | 74.175824MHz | ±10ppm | LVCMOS, LVTTL | - | Enable/Disable | MEMS | 33mA | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | -- |