- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Depth (mm) | Product Status | RoHS | Supply Current (Max) | Type of Connection | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Color | Subcategory | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Termination Style | ESR (Equivalent Series Resistance) | Voltage | Load Capacitance | Operating Mode | Number of Poles | Frequency Tolerance | Drive Level | Product Type | ESR | Sensor Type | Maximum Pressure | Product | Connection Type | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | - | 1000 | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | 0.001728 oz | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 48 MHz | ±10ppm | - | - | 40 Ohms | - | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | + 125 C | - | - 40 C | - | - | - | - | Details | - | - | - | - | Bulk | FA2016AA | - | 50 PPM | - | - | - | - | - | 40 MHz | 50 PPM | - | SMD/SMT | - | - | 10 pF | - | - | - | 200 uW | - | 60 Ohms | - | - | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - | - | ||
Tiny WHSL | 47 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | 1000 | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | 0.001728 oz | - | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 48 MHz | - | - | - | 40 Ohms | - | 8pF | Fundamental | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2 mm x 1.6 mm x 0.5 mm | - | - | FA-128 | - | 5000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 75°C | Reel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | Crystal Unit | - | - | - | - | 24 MHz | 10 PPM | - | SMD/SMT | 80 Ohms | - | 30 pF | Fundamental | - | ±30ppm | 100 uW | - | 80 Ohms | - | - | Crystals | - | - | - | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 3.2 mm x 2.5 mm | - | - | TSX-3225 | - | 2000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | Crystal Unit | - | - | - | - | 25 MHz | 10 PPM | - | SMD/SMT | 40 Ohms | - | 20 pF | Fundamental | - | ±10ppm | 200 uW | - | 50 Ohms | - | - | Crystals | - | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 1.65 mm x 1.05 mm | - | - | FC1610AN | - | 3000 | - | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | Reel | FC1610AN | 0.065 L x 0.041 W (1.65mm x 1.05mm) | 20 PPM | Crystal Unit | - | - | - | - | 32.768 kHz | - | - | SMD/SMT | 90 kOhms | - | - | Fundamental | - | - | 0.1 uW | - | 90 kOhms | - | - | Crystals | - | - | - | - | 0.5 mm | 0.020 (0.50mm) | 1.65 mm | 1.05 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Epson Timing | 1000 | Epson | - | - | EPSON | - | - | Tape & Reel (TR) | - | Last Time Buy | Details | - | Push-In, Spring | - | - | Reel | - | - | - | - | blue | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | ||
![]() X1A000061000800 Epson | 50000 |
| - | - | CSMD | - | UL;CSA | - | - | - | Thomas & Betts | DSRS4404NA0K0 | - | - | - | Surface Mount | - | 1.2(mm) | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 400 Amps | 60 Hertz | - | - | - | - | 480 | - | - | 3 | - | - | - | - | - | - | - | Mechanically Interlocked | - | 2.05(mm) | - | - | - | - | - | 0.6(mm) | - | ||
Tiny WHSL | 197979 |
| - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | Dwyer Instruments | MTF-2641 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Local Display | - | - | - | - | - | - | - | - | - | - | Liquid | 200 psi | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Vishay | VS-50WQ04FNHM3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Epson Timing | 1000 | Epson | - | - | EPSON | - | - | Tape & Reel (TR) | - | Last Time Buy | Details | - | - | - | - | Reel | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | Epson Timing | 250 | Epson | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | Crystals | - | - | 40 MHz | ±10ppm | - | - | 40 Ohms | - | 10pF | Fundamental | - | ±10ppm | - | Crystals | - | - | - | - | - | Crystals | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 4-SMD, No Lead | - | - | TSX-3225 | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 70°C | - | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | - | - | - | 27 MHz | ±10ppm | - | - | 40 Ohms | - | 10pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() X1G0041710117 Seiko Epson | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | 1.6V~3.6V | - | 32.768MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q33310F700454 Seiko Epson | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | 2.5mA | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | 3.3V | - | 11.2896MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X1G0042810120 Seiko Epson | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | 30mA | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | 2.5V | - | 245MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q33310F700614 Seiko Epson | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |