- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Package | Part # Aliases | Product Depth (mm) | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC-135 32.7680KD-AC3 Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG-9101CG MP BLANK Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSPT7F-12.5PF20-R Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | Epson Timing | 1 | Epson | - | EPSON | - | - | - | Bulk | - | - | Active | - | 0.001728 oz | - | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | Crystals | 40 MHz | - | - | 40 Ohms | 12pF | Fundamental | - | - | Crystals | - | - | Crystals | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() Q22FA1280053200 Epson | In Stock | - | - | - | - | - | - | 3000 | - | + 85 C | - | - 40 C | - | - | - | FA-128 48.00M-A788GEZ22R5 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 100 uW | - | - | - | - | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | - | 1 | - | + 85 C | EPSON | - 40 C | - | SMD/SMT | Bulk | X1E000021016801 | - | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | 32 MHz | ±10ppm | SMD/SMT | 40 Ohms | 10 pF | Fundamental | ±10ppm | 200 μW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | 1 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | X1E000021017311 | - | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | 10 PPM | - | - | 40 MHz | - | SMD/SMT | - | 10 pF | - | - | 200 μW | - | 40 Ohms | Crystals | - | - | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | 250 | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | 0.001728 oz | - | MouseReel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Epson Timing | 1000 | Epson | - | - | - | - | - | - | X1E000381A10514 | - | - | - | - | - | Reel | FA2016AA | - | - | - | Crystals | - | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | ULTRA MINI-CSMD | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | 1.6(mm) | - | - | - | - | Tape and Reel | - | - | - | Crystal | - | 26(MHz) | - | - | - | 9(pF) | - | ±10 | - | - | 60(ohm) | - | - | 2(mm) | - | - | - | - | - | 0.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Epson Timing | 1000 | Epson | - | - | - | - | - | - | - | - | - | - | - | - | Reel | FC-13A | - | - | - | Crystals | 32.768 kHz | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | - | - | - |