- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021108501 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | 38.4 MHz | 15 PPM | SMD/SMT | 40 Ohms | 10 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021001911 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 16 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 60 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021015311 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 27 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021057311 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | 10 PPM | - | 19.2 MHz | - | SMD/SMT | - | 7 pF | - | - | 200 μW | 60 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021098612 | Active | Details | 0.252297 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 30 PPM | MHz Crystal | 25 MHz | 30 PPM | SMD/SMT | 40 Ohms | 20 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021063211 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 19.2 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 60 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021062911 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 25 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 1 | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA2380193001 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Bulk | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | 25 MHz | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | ±30ppm | - | 50 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 27.0000MB-CX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380002811 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 27 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 50 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC-135R 32.7680KF-WX Epson | In Stock | - | - | - | 3.2 mm x 1.5 mm x 0.8 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000141001911 | - | Details | 0.001482 oz | - | Reel | FC-135R | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 50 kOhms | Crystals | - | 0.8 mm | - | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0079912 | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | MHz Crystal | 38.88 MHz | - | SMD/SMT | 40 Ohms | 10 pF | Fundamental | - | 100 μW | 40 Ohms | Crystals | - | 1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0041111 | - | Details | - | - | Reel | FA-20H | - | ±10 PPM | - | 16 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 80 Ohms | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280014811 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | 10 PPM | - | 26 MHz | - | SMD/SMT | - | 9 pF | - | - | 100 μW | 60 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 1000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380186314 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | 25 MHz | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | ±30ppm | - | 50 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0073911 | - | Details | - | - | Reel | FA-20H | - | ±10 PPM | - | 27.12 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021098201 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 25 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021105901 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 48 MHz | 10 PPM | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000 | + 75 C | - | - 20 C | SMD/SMT | - | - | - | Details | - | - | MouseReel | - | - | 10 % | - | 25 MHz | - | SMD/SMT | - | 7 pF | - | - | 200 uW | - | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | MouseReel | - | - | - | - | 16 MHz | - | SMD/SMT | - | 7 pF | - | - | 200 uW | - | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | - | - | - | 1000 | - | EPSON | - | - | Tape & Reel (TR) | Q22FA2380173814 | Active | - | 0.001728 oz | - | MouseReel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |