- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251006711 | - | Details | - | - | Reel | FA-118T | - | - | - | 32 MHz | - | SMD/SMT | - | 10 pF | - | - | - | 100 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251000811 | - | Details | - | - | Reel | FA-118T | - | - | - | 37.4 MHz | - | SMD/SMT | - | 10 pF | - | - | - | 80 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA1280041614 | Last Time Buy | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | 16 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 200 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0076111 | - | Details | - | - | Reel | FA-20H | - | 10 PPM | - | 20 MHz | - | SMD/SMT | - | 10 pF | - | - | 100 μW | 80 Ohms | Crystals | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 38 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | 1 | + 75 C | EPSON | - 20 C | SMD/SMT | Bulk | X1E000251006501 | Active | Details | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | 32 MHz | 12 PPM | SMD/SMT | 100 Ohms | 10 pF | Fundamental | ±10ppm | 100 μW | 100 Ohms | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | 250 | + 75 C | EPSON | - 20 C | SMD/SMT | Tape & Reel (TR) | X1E000251006612 | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | 24 MHz | 10 PPM | SMD/SMT | 200 Ohms | 12 pF | Fundamental | ±10ppm | 100 μW | 200 Ohms | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000351007401 | Last Time Buy | Details | - | - | Bulk | FA2016AN | - | ±10 PPM | - | 32 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 kOhms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1 | + 125 C | - | - 40 C | - | - | X1E000381A04601 | - | Details | - | - | Bulk | FA2016AA | - | 50 PPM | - | 27.12 MHz | 30 PPM | SMD/SMT | - | 10 pF | - | - | 200 uW | 60 Ohms | - | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251019211 | - | Details | - | - | Reel | FA-118T | - | 10 PPM | - | 48 MHz | 20 PPM | SMD/SMT | - | 6 pF | - | - | 100 μW | 80 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 1 | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA2380187901 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Bulk | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | 16 MHz | - | SMD/SMT | 80 Ohms | 12 pF | Fundamental | ±30ppm | - | 80 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 38 |
| - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q24FA20H0039001 | Active | Details | - | -40°C ~ 85°C | Bulk | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | MHz Crystal | 25 MHz | 20 PPM | SMD/SMT | 80 Ohms | 18 pF | Fundamental | - | 200 uW | 60 Ohms | Crystals | - | 1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | FA-128 | 3000 | - | EPSON | - | - | Tape & Reel (TR) | Q22FA1280059200 | Active | Details | 0.005997 oz | -20°C ~ 75°C | Reel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | 38.4 MHz | - | - | 60 Ohms | 8.5pF | Fundamental | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021105411 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 24 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0022311 | - | Details | - | - | Reel | FA-20H | - | ±10 PPM | - | 30 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 45 |
| - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0072900 | Active | Details | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | MHz Crystal | 32 MHz | - | SMD/SMT | 50 Ohms | 8 pF | Fundamental | - | 100 μW | 50 Ohms | Crystals | - | 1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | X1E000021099001 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | 25 MHz | ±10ppm | SMD/SMT | 40 Ohms | 12 pF | Fundamental | ±10ppm | 200 μW | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 20.0000MB-BX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380035011 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 20 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0061611 | - | Details | - | - | Reel | FA-20H | - | ±10 PPM | - | 38.4 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 40 Ohms | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021093211 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 26 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | - | - | - | 250 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | 0.001728 oz | - | MouseReel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |