- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Frequency | Package | Package Type | Part # Aliases | Product Status | RoHS | Standard Frequency | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Pin Count | Termination Style | ESR (Equivalent Series Resistance) | Oscillator Type | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Series Resistance | Output Level | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q3306JA41027701 Epson | In Stock | - | - | Surface Mount | - | - | 14 x 8.65 x 4.45mm | - | 85°C | - | -40°C | - | 5MHz | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | ±50ppm | - | - | - | XO | - | - | - | - | - | - | CMOS | - | - | 4.45mm | - | - | - | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 70°C | - | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | 40 MHz | ±10ppm | - | - | 40 Ohms | - | 30pF | Fundamental | ±10ppm | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() Q24FA20H0004411 Epson | 66 |
| - | Surface Mount | - | - | 2.5 x 2 x 0.55mm | - | 85°C | - | -40°C | - | - | - | SMD | - | - | - | 16MHz | - | - | - | - | - | - | - | - | ±10 → ±30ppm | 4 | - | - | - | 9pF | - | ±10 → ±30ppm | - | - | 80Ω | - | - | - | 0.55mm | - | 2.5mm | 2mm | - | ||
![]() FA-20H 32.0000MF-W5 Epson | 25 |
| - | Surface Mount | 4-SMD, No Lead | FA-20H | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | - | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | 32 MHz | - | - | - | 50 Ohms | - | - | Fundamental | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() Q24FA20H0019612 Epson | 47 |
| - | Surface Mount | - | - | 2.5 x 2 x 0.55mm | - | 85°C | - | -40°C | - | - | - | FA-20H | - | - | Non-Compliant | 32MHz | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 8pF | - | ±10ppm | - | - | 50Ω | - | - | - | 0.55mm | - | 2.5mm | 2mm | - | ||
![]() FA-238 24.0000MB-CX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | - | - | Q22FA2380011411 | - | Details | - | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 24 MHz | - | - | SMD/SMT | - | - | 12 pF | - | - | - | 60 Ohms | - | - | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | - | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | X1E000021057914 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 24 MHz | ±10ppm | - | SMD/SMT | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | - | - | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 38 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Bulk | - | X1E000021068301 | Active | Details | - | 0.001728 oz | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 25 MHz | ±10ppm | - | SMD/SMT | 40 Ohms | - | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | - | - | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Q24FA20H0047711 | - | Details | - | - | - | Reel | FA-20H | - | ±10 PPM | - | 16 MHz | - | - | SMD/SMT | - | - | 12 pF | - | - | - | 80 Ohms | - | - | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | - | 1 | + 75 C | EPSON | - 20 C | SMD/SMT | - | Bulk | - | X1E000251006601 | Active | Details | - | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | 24 MHz | 10 PPM | - | SMD/SMT | 200 Ohms | - | 12 pF | Fundamental | ±10ppm | 100 μW | 200 Ohms | - | - | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238V | - | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Q22FA23V0007400 | Active | Details | - | 0.001728 oz | -40°C ~ 85°C | Reel | FA-238V | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±50 PPM | MHz Crystal | 12 MHz | - | - | SMD/SMT | 100 Ohms | - | 12 pF | Fundamental | - | - | 100 Ohms | - | - | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2 mm x 1.6 mm x 0.5 mm | FA-128 | - | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 75°C | Reel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | Crystal Unit | 24 MHz | 10 PPM | - | SMD/SMT | 80 Ohms | - | 30 pF | Fundamental | ±30ppm | 100 uW | 80 Ohms | - | - | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 2-SMD, No Lead | FC3215AN | - | 1 | + 105 C | EPSON | - 40 C | SMD/SMT | - | Bulk | - | - | Active | Details | - | - | -40°C ~ 105°C | Bulk | FC3215AN | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 % | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | SMD/SMT | 60 kOhms | - | 9pF | Fundamental | - | 0.5 uW | 35 kOhms | - | - | Crystals | - | 0.9 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238V | - | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | -40°C ~ 85°C | Reel | FA-238V | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50 PPM | Crystal Unit | 12 MHz | - | - | SMD/SMT | 100 Ohms | - | 20 pF | Fundamental | ±20ppm | 200 uW | 100 Ohms | - | - | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | - | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | Crystal Unit | 25 MHz | 10 PPM | - | SMD/SMT | 40 Ohms | - | - | Fundamental | ±10ppm | 200 uW | 50 Ohms | - | - | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2 mm x 1.6 mm x 0.5 mm | - | - | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | Crystal Unit | 38.4 MHz | 10 PPM | - | SMD/SMT | 60 Ohms | - | 10 pF | Fundamental | ±10ppm | 100 uW | 60 Ohms | - | - | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 2664 |
| - | Surface Mount | 2-SMD, No Lead | - | - | 3000 | + 105 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | -40°C ~ 105°C | MouseReel | FC3215AN | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 % | kHz Crystal (Tuning Fork) | 32.768 kHz | - | - | SMD/SMT | 60 kOhms | - | 9pF | Fundamental | ±20ppm | 0.5 uW | 35 kOhms | - | - | Crystals | - | 0.9 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2.05 mm x 1.2 mm | - | - | 5000 | + 105 C | EPSON | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | -40°C ~ 105°C | MouseReel | FC2012AN | 0.081 L x 0.047 W (2.05mm x 1.20mm) | 20 PPM | Low ESR Crystal | 32.768 kHz | - | - | SMD/SMT | 60 kOhms | - | 12.5 pF | Fundamental | ±20ppm | 0.1 uW | 60 kOhms | - | - | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 2.05 mm | 1.2 mm | - | ||
![]() FA-238 27.6480MB-K3 Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | 250 | - | - | - | - | - | - | - | - | - | Details | - | 0.000564 oz | - | MouseReel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | - | Bulk | - | Q22FA1280050501 | Last Time Buy | Details | - | 0.005997 oz | - | Bulk | FA-128 | - | 10 PPM | - | 16 MHz | 10 PPM | - | SMD/SMT | - | - | 10 pF | - | - | 100 uW | 200 Ohms | - | - | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - |