- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Product | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | FA-20H | Epson Timing | 1 | Epson | - | EPSON | - | - | Bulk | - | Active | - | - | -40°C ~ 85°C | Bulk | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | Crystals | 32 MHz | - | - | 50 Ohms | 6pF | Fundamental | - | - | Crystals | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Epson Timing | 1 | Epson | - | - | - | - | - | - | - | - | - | - | Bulk | FC-13A | - | - | - | Crystals | 32.768 kHz | - | - | - | - | - | - | - | Crystals | - | - | Crystals | - | - | - | - | - | ||
Tiny WHSL | 38 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 24 MHz | - | - | 80 Ohms | 10pF | Fundamental | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0071911 | - | Details | - | - | Reel | FA-20H | - | ±10 PPM | - | - | 25 MHz | - | SMD/SMT | - | 12 pF | - | - | - | - | 80 Ohms | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | - | 3000 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380094400 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Reel | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | - | 24.576 MHz | - | SMD/SMT | 60 Ohms | 12 pF | Fundamental | ±25ppm | - | - | 60 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
![]() FC-135R 32.7680KA-EX Epson | In Stock | - | - | - | 3.2 mm x 1.5 mm x 0.8 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1A000141000611 | - | Details | 0.001482 oz | - | Reel | FC-135R | - | ± 20 PPM | - | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | - | 50 kOhms | Crystals | - | 0.8 mm | - | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | - | 250 | - | + 75 C | EPSON | - 20 C | SMD/SMT | Tape & Reel (TR) | X1E000251014412 | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 30 PPM | MHz Crystal | - | 24 MHz | 30 PPM | SMD/SMT | 200 Ohms | 20 pF | Fundamental | ±30ppm | 100 μW | - | 200 Ohms | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280007711 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | - | 38.4 MHz | - | SMD/SMT | - | 9 pF | - | - | - | - | 60 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0049111 | - | Details | - | - | Reel | FA-20H | - | 10 PPM | - | - | 24 MHz | - | SMD/SMT | - | 10 pF | - | - | 100 μW | - | 80 Ohms | Crystals | - | 1 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280041511 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | - | 38.4 MHz | - | SMD/SMT | - | 12 pF | - | - | - | - | 60 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 12 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | - | 250 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380035212 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | - | 25 MHz | - | SMD/SMT | 50 Ohms | 10 pF | Fundamental | ±30ppm | - | - | 50 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | - | 6000 | - | + 85 C | EPSON | - 30 C | SMD/SMT | Tape & Reel (TR) | X1E000251008826 | Active | Details | - | -20°C ~ 75°C | Reel | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | - | 38.4 MHz | 10 PPM | SMD/SMT | 80 Ohms | 10 pF | Fundamental | ±10ppm | 100 μW | - | 80 Ohms | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.65 mm x 1.05 mm x 0.5 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1A000121000311 | - | Details | - | - | Reel | FC1610AN | - | ± 20 PPM | - | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | - | 90 kOhms | Crystals | - | 0.5 mm | - | 1.65 mm | 1.05 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | - | 1 | - | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380117211 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | - | 24 MHz | - | SMD/SMT | - | 12 pF | - | - | - | - | 60 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | - | 1 | - | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021016211 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | - | 32 MHz | - | SMD/SMT | - | 7 pF | - | - | - | - | 40 Ohms | Crystals | - | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 12 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | - | 250 | - | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380036612 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | - | 25 MHz | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | - | - | - | 50 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | - | 2000 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021068100 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | 26 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 12 |
| - | Surface Mount | 2.5 mm x 2 mm x 0.55 mm | FA-20H | - | 5000 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0076918 | Active | Details | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±10 PPM | MHz Crystal | - | 19.2 MHz | - | SMD/SMT | 80 Ohms | 12 pF | Fundamental | ±30ppm | - | - | 80 Ohms | Crystals | - | 0.55 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | - | 250 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021072612 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | MHz Crystal | - | 25 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | 200 μW | - | 40 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | - | - | 1000 | - | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021011314 | Active | Details | 0.001728 oz | -20°C ~ 75°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | - | 16 MHz | ±10ppm | SMD/SMT | 60 Ohms | 7 pF | Fundamental | ±10ppm | - | - | 60 Ohms | Crystals | - | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - |