- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 13 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 19.2 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±10ppm | 60 Ohms | 15pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 19.2 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±25ppm | 40 Ohms | 18pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±10ppm | 60 Ohms | 18pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 25 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 20 MHz | ±10ppm | 60 Ohms | 18pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 13 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 18.432 MHz | ±10ppm | 60 Ohms | 18pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±10ppm | 60 Ohms | 20pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 40 Ohms | 9pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 40 Ohms | 15pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±10ppm | 60 Ohms | 20pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 13 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±10ppm | 60 Ohms | 18pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 1000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 25 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 20 MHz | ±10ppm | 60 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 16.384 MHz | ±10ppm | 60 Ohms | - | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 2000 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 40 Ohms | 10pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | TSX-3225 | 250 | EPSON | Tape & Reel (TR) | Active | -20°C ~ 70°C | MouseReel | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | 24 MHz | ±10ppm | 40 Ohms | 30pF | Fundamental | ±10ppm | 0.024 (0.60mm) | - |