- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mode of Oscillation | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Product Depth (mm) | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Subcategory | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | ESR | Screening Level | Product | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 39 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 250 | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | MouseReel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 24 MHz | - | - | 80 Ohms | 10pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | + 125 C | EPSON | - 40 C | - | - | - | Tape & Reel (TR) | X1E000381A11614 | - | Active | Details | - | - | -40°C ~ 125°C | MouseReel | FA2016AA | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | - | 40 MHz | ±50ppm | SMD/SMT | 60 Ohms | 10pF | Fundamental | ±10ppm | 200 uW | - | 60 Ohms | - | - | - | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | AEC-Q200 | ||
Tiny WHSL | 39 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 1000 | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | MouseReel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 25 MHz | - | - | 80 Ohms | 8pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | FA-238V | Epson Timing | 3000 | Epson | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 0.001728 oz | - | -40°C ~ 85°C | Reel | FA-238V | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | MHz Crystal | Crystals | 12 MHz | - | - | 100 Ohms | - | Fundamental | ±50ppm | - | Crystals | - | - | - | Crystals | - | - | 0.028" (0.70mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSMD | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.7(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | ULTRA MINI-CSMD | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 1.6(mm) | - | - | - | - | - | Tape and Reel | - | - | - | Crystal | - | 26(MHz) | - | - | - | 10(pF) | - | ±10 | - | - | 60(ohm) | - | - | - | 2(mm) | - | - | - | - | 0.5(mm) | - | ||
![]() Q22FA1280009200 Epson | 1000 | - | Datasheet | - | ULTRA MINI-CSMD | - | - | - | - | - | - | - | Fundamental | Surface Mount | -40C to 85C | - | - | 1.6(mm) | - | - | - | Industrial grade | - | Tape and Reel | - | - | - | Crystal | - | 32(MHz) | ±20(ppm) | - | - | 10(pF) | - | ±10 | - | - | 60(ohm) | Industrial | - | - | 2(mm) | - | - | - | - | 0.5(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | MINI-CSMD | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | Crystal | - | 26(MHz) | - | - | - | 10(pF) | - | '±10 | - | - | 40(ohm) | - | - | - | 3.2(mm) | - | - | - | - | 0.6(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | CSMD | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 2.5(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | 0.7(mm) | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | ULTRA MINI-CSMD | - | - | - | - | - | - | - | Fundamental | Surface Mount | - | - | - | 1.6(mm) | - | - | - | - | - | Bulk | - | - | - | Crystal | - | 24(MHz) | - | - | - | 8(pF) | - | ±10 | - | - | 80(ohm) | - | - | - | 2(mm) | - | - | - | - | 0.5(mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | FA-128 | Epson Timing | 1 | Epson | - | EPSON | - | - | - | - | Bulk | - | - | Active | - | 0.005997 oz | - | -20°C ~ 75°C | Bulk | FA-128 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | MHz Crystal | Crystals | 49.152 MHz | - | - | 60 Ohms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | - | 0.020" (0.50mm) | - | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | FA-238V | Epson Timing | 1 | Epson | - | EPSON | - | - | - | - | Bulk | - | - | Active | - | 0.001728 oz | - | -40°C ~ 85°C | Bulk | FA-238V | 0.126" L x 0.098" W (3.20mm x 2.50mm) | - | MHz Crystal | Crystals | 12 MHz | - | - | 100 Ohms | - | Fundamental | ±30ppm | - | Crystals | - | - | - | Crystals | - | - | 0.028" (0.70mm) | - | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | FA-118T | Epson Timing | 1 | Epson | - | EPSON | - | - | - | - | Bulk | - | - | Active | - | - | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063" L x 0.047" W (1.60mm x 1.20mm) | - | MHz Crystal | Crystals | 32 MHz | ±10ppm | - | 100 Ohms | 6pF | Fundamental | ±10ppm | - | Crystals | - | - | - | Crystals | - | - | 0.014" (0.35mm) | - | - | - | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | FA-118T | Epson Timing | 1 | Epson | - | EPSON | - | - | - | - | Bulk | - | - | Active | - | - | - | -20°C ~ 75°C | Bulk | FA-118T | 0.063" L x 0.047" W (1.60mm x 1.20mm) | - | MHz Crystal | Crystals | 32 MHz | ±12ppm | - | 100 Ohms | 6pF | Fundamental | ±10ppm | - | Crystals | - | - | - | Crystals | - | - | 0.014" (0.35mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | FA-128 | Epson Timing | 3000 | Epson | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | 0.005997 oz | - | -20°C ~ 75°C | Reel | FA-128 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | - | MHz Crystal | Crystals | 32 MHz | - | - | 60 Ohms | 8pF | Fundamental | - | - | Crystals | - | - | - | Crystals | - | - | 0.020" (0.50mm) | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 250 | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | MouseReel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | 24 MHz | - | - | 80 Ohms | 12pF | Fundamental | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | 14 |
| - | Surface Mount | 4-SMD, No Lead | - | - | 2000 | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | -20°C ~ 70°C | MouseReel | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | MHz Crystal | - | 16 MHz | ±30ppm | - | 80 Ohms | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() FA-238 48.0000MA-AG5 Epson | In Stock | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Q22FA2380131300 | - | - | - | 0.001728 oz | - | - | Reel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2.05 mm x 1.2 mm | - | - | 5000 | - | + 105 C | EPSON | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | Details | - | - | -40°C ~ 105°C | MouseReel | FC2012AN | 0.081 L x 0.047 W (2.05mm x 1.20mm) | 20 PPM | Low ESR Crystal | - | 32.768 kHz | - | SMD/SMT | 60 kOhms | 9 pF | Fundamental | ±20ppm | 0.1 uW | - | 60 kOhms | - | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 2.05 mm | 1.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2.05 mm x 1.2 mm | - | - | 1 | - | + 105 C | EPSON | - 40 C | - | SMD/SMT | - | Strip | - | - | Active | Details | - | - | -40°C ~ 105°C | Bulk | FC2012AN | 0.081 L x 0.047 W (2.05mm x 1.20mm) | 20 PPM | Low ESR Crystal | - | 32.768 kHz | - | SMD/SMT | 60 kOhms | 12.5 pF | Fundamental | ±20ppm | 0.1 uW | - | 60 kOhms | - | Crystals | - | - | 0.6 mm | 0.024 (0.60mm) | 2.05 mm | 1.2 mm | - | - |