- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238V | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA23V0053400 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Reel | FA-238V | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±50 PPM | MHz Crystal | 12 MHz | - | SMD/SMT | 100 Ohms | 12 pF | Fundamental | ±30ppm | - | 100 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 25.0000MB-I3 Epson | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 250 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380098612 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | 25 MHz | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | - | - | 50 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 3.2 mm x 2.5 mm | FA-238 | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380193214 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50 PPM | MHz Crystal | 24.576 MHz | - | SMD/SMT | 60 Ohms | 18 pF | Fundamental | ±30ppm | 200 μW | 60 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
![]() FC-135 32.7680KF-AG0 Epson | 882 |
| - | Surface Mount | 3.2 mm x 1.5 mm x 0.8 mm | - | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Q13FC1350000114 | Active | - | 0.001482 oz | -40°C ~ 85°C | Cut Tape | FC-135 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | ± 20 PPM | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 70 kOhms | 12.5 pF | Fundamental | ±10ppm | - | 70 kOhms | Crystals | - | 0.8 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380080611 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 25 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 50 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380118811 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 24 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FA-238 24.5760MB-CX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380012011 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 24.576 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 250 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380174012 | Active | Details | 0.001728 oz | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±15 PPM | MHz Crystal | 50 MHz | - | SMD/SMT | 40 Ohms | 12 pF | Fundamental | ±50ppm | - | 40 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 46 |
| - | - | 3.2 mm x 2.5 mm | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA2380193201 | Active | Details | 0.001728 oz | - | Bulk | FA-238 | - | 50 PPM | - | 24.576 MHz | - | SMD/SMT | - | 18 pF | - | - | 200 μW | 60 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
![]() FC-12M 32.7680KD-AX Epson | In Stock | - | - | - | 2.05 mm x 1.2 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000061000311 | - | Details | - | - | Reel | FC-12M | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 90 kOhms | Crystals | - | 0.6 mm | - | 2.05 mm | 1.2 mm | - | ||
![]() FA-238 30.0000MB-KX Epson | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380009811 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 30 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 40 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 2.5 mm x 2 mm x 0.55 mm | FA-20H | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0080314 | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±10 PPM | MHz Crystal | 33.33333 MHz | - | SMD/SMT | 50 Ohms | 12 pF | Fundamental | ±20ppm | - | 40 Ohms | Crystals | - | 0.55 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
![]() FC-135 32.7680KF-AGX Epson | In Stock | - | - | - | 3.2 mm x 1.5 mm x 0.8 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q13FC1350000111 | - | Details | 0.001482 oz | - | Reel | FC-135 | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 70 kOhms | Crystals | - | 0.8 mm | - | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000351007400 | Last Time Buy | Details | - | - | Reel | FA2016AN | - | ±10 PPM | - | 32 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 kOhms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 2.5 mm x 2 mm x 0.55 mm | - | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0009714 | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±10 PPM | MHz Crystal | 40 MHz | ±10ppm | SMD/SMT | 40 Ohms | 12 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | - | 0.55 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
![]() FC-135 32.7680KF-AG Epson | 110 |
| - | Surface Mount | 3.2 mm x 1.5 mm x 0.8 mm | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q13FC1350000101 | Active | - | 0.001482 oz | -40°C ~ 85°C | Bulk | FC-135 | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 10 PPM | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 70 kOhms | 7 pF | Fundamental | ±10ppm | 0.5 uW | 70 kOhms | Crystals | - | 0.8 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000351007011 | Last Time Buy | Details | - | - | Reel | FA2016AN | - | ±10 PPM | - | 26 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 kOhms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
![]() FC-135R 32.7680KA-AX Epson | In Stock | - | - | - | 3.2 mm x 1.5 mm x 0.8 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000141000311 | - | Details | 0.001482 oz | - | Reel | FC-135R | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 50 kOhms | Crystals | - | 0.8 mm | - | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280036811 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | 27.12 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
![]() FC-12M 32.7680KA-AJX Epson | In Stock | - | - | - | 2.05 mm x 1.2 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1A000061003011 | - | Details | - | - | Reel | FC-12M | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 90 kOhms | Crystals | - | 0.6 mm | - | 2.05 mm | 1.2 mm | - |