- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Body Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Product Type | Wire/Cable Diameter | ESR | Wire/Cable Color | Product Category | Height | Height Seated (Max) | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1103 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | Epson Timing | 1000 | Epson | + 85 C | EPSON | - 30 C | Tape & Reel (TR) | Active | Details | 25 V | -30°C ~ 85°C | Cut Tape | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 0.1 % | 25 ppm/°C | MHz Crystal | 124 Ω | 155 °C | -55 °C | Thin Film | - | Crystals | 63 mW | 32 MHz | ±12ppm | SMD/SMT | 50 Ohms | 12pF | Fundamental | ±10ppm | 100 uW | Crystals | - | 50 Ohms | - | Crystals | 350 µm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | 33 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-20H | Epson Timing | 3000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 24 MHz | - | - | 80 Ohms | - | Fundamental | ±30ppm | - | Crystals | - | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | MC-306 | Epson Timing | 3000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | Crystals | - | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.100 (2.54mm) | - | - | - | - | ||
![]() FA-128 16.0000MD-F0 Epson | In Stock | - | - | Cable | - | - | Nylon | - | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Last Time Buy | Non-Compliant | - | - | Reel | - | - | - | - | - | - | - | - | - | Black | Crystals | - | - | - | - | - | - | - | - | - | Crystals | 35.052 mm | - | Black | Crystals | - | - | - | - | Unknown | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | MC-306 | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | Crystals | - | 32.768 kHz | - | - | 50 kOhms | 10pF | Fundamental | ±100ppm | - | Crystals | - | - | - | Crystals | - | 0.100 (2.54mm) | - | - | - | - | ||
![]() FA-238 48.0000MB-K0 Epson | 885 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | Epson Timing | 1000 | Epson | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | Active | Details | - | -20°C ~ 70°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50 PPM | - | MHz Crystal | - | - | - | - | - | Crystals | - | 48 MHz | ±30ppm | SMD/SMT | 40 Ohms | 10pF | Fundamental | ±50ppm | 200 uW | Crystals | - | 40 Ohms | - | Crystals | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 26 MHz | ±10ppm | - | 60 Ohms | 9pF | Fundamental | ±10ppm | - | Crystals | - | - | - | Crystals | - | 0.020 (0.50mm) | - | - | - | - | ||
Tiny WHSL | 26 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-20H | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 25 MHz | - | - | 80 Ohms | 9pF | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-238 | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 52 MHz | - | - | - | 8pF | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.028 (0.70mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Epson Timing | 250 | Epson | - | EPSON | - | Tape & Reel (TR) | Last Time Buy | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-118T | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 32 MHz | ±20ppm | - | 100 Ohms | 6pF | Fundamental | ±20ppm | - | Crystals | - | - | - | Crystals | - | 0.014 (0.35mm) | - | - | - | - | ||
![]() FA-238 16.0000MA-W0 Epson | 42 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-238 | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 16 MHz | - | - | 80 Ohms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.028 (0.70mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SMD, Flat Leads | - | MC-146 | Epson Timing | 3000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | 150 V | -40°C ~ 85°C | Reel | MC-146 | 0.264 L x 0.059 W (6.70mm x 1.50mm) | 0.5 % | 100 ppm/°C | kHz Crystal (Tuning Fork) | 706 kΩ | 155 °C | -55 °C | Thin Film | - | Crystals | 250 mW | 32.768 kHz | - | - | 65 kOhms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | 650 µm | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Epson Timing | 3000 | Epson | - | EPSON | - | Tape & Reel (TR) | Last Time Buy | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | Crystals | - | - | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-20H | Epson Timing | 1 | Epson | - | EPSON | - | Bulk | Active | Details | - | -40°C ~ 85°C | Bulk | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 26 MHz | - | - | 60 Ohms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-20H | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 26 MHz | - | - | 60 Ohms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-20H | Epson Timing | 3000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 27 MHz | - | - | 60 Ohms | - | Fundamental | ±15ppm | - | Crystals | - | - | - | Crystals | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() FA-238 16.0000MA-C0 Epson | 16350 |
| - | - | Surface Mount | 4-SMD, No Lead | - | FA-238 | Epson Timing | 1000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | Crystals | - | 16 MHz | - | - | 80 Ohms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.028 (0.70mm) | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | MC-306 | Epson Timing | 3000 | Epson | - | EPSON | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Reel | MC-306 | 0.315 L x 0.126 W (8.00mm x 3.20mm) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | Crystals | - | 32.768 kHz | - | - | 50 kOhms | - | Fundamental | - | - | Crystals | - | - | - | Crystals | - | 0.100 (2.54mm) | - | - | - | - | ||
Tiny WHSL | 658 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | Epson Timing | 1000 | Epson | + 75 C | EPSON | - 20 C | Tape & Reel (TR) | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | - | MHz Crystal | - | - | - | - | - | Crystals | - | 25 MHz | ±10ppm | SMD/SMT | 80 Ohms | 9pF | Fundamental | ±10ppm | 100 uW | Crystals | - | 80 Ohms | - | Crystals | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | - |