- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0061611 | - | Details | - | - | Reel | FA-20H | - | ±10 PPM | - | 38.4 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 40 Ohms | Crystals | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021093211 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 26 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000021025311 | - | Details | 0.001728 oz | - | Reel | TSX-3225 | - | ±10 PPM | - | 30 MHz | - | SMD/SMT | - | 7 pF | - | - | - | 40 Ohms | Crystals | 0.6 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021059212 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 24.576 MHz | ±10ppm | SMD/SMT | 40 Ohms | 7 pF | Fundamental | ±10ppm | - | 40 Ohms | Crystals | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 3.2 mm x 2.5 mm x 0.6 mm | TSX-3225 | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021077112 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10 PPM | MHz Crystal | 16.384 MHz | ±10ppm | SMD/SMT | 60 Ohms | 7 pF | Fundamental | ±10ppm | - | 60 Ohms | Crystals | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 8 |
| - | - | - | - | 250 | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | 0.001728 oz | - | MouseReel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FA-238 48.0000MA-AG5 Epson | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | Q22FA2380131300 | - | - | 0.001728 oz | - | Reel | FA-238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 250 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000021107812 | Active | Details | 0.001728 oz | -20°C ~ 70°C | Cut Tape | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | Crystal Unit | 49.1520 MHz | 10 PPM | SMD/SMT | - | 20 pF | Fundamental | ±10ppm | 200 uW | 40 Ohms | Crystals | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
![]() FA-20H 26.0000MHZ Epson | 42 |
| - | Surface Mount | 2.5 mm x 2 mm | FA-20H | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0021600 | Active | - | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 10 PPM | Crystal Unit | 26 MHz | 10 PPM | SMD/SMT | 60 Ohms | - | Fundamental | - | 100 uW | 60 Ohms | Crystals | 0.55 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 8 mm x 3.8 mm | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | - | Active | - | - | -40°C ~ 85°C | Bulk | MC-306(32K) PB FREE | - | 20 PPM, 50 PM | Crystal Unit | 32.768 kHz | 25 PPM | SMD/SMT | 50 kOhms | 20pF | Fundamental | ±100ppm | 1 uW | 35 kOhms | Crystals | 2.38 mm | 0.100 (2.54mm) | 8 mm | 3.8 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | Crystal Unit | 26 MHz | 12 PPM | SMD/SMT | 200 Ohms | 12 pF | Fundamental | ±10ppm | 100 uW | 200 Ohms | Crystals | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm | TSX-3225 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 70°C | Bulk | TSX-3225 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 PPM | Crystal Unit | 26 MHz | 10 PPM | SMD/SMT | 40 Ohms | - | Fundamental | ±10ppm | 200 uW | 50 Ohms | Crystals | 0.6 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 25 |
| - | Surface Mount | 2 mm x 1.6 mm x 0.5 mm | FA-128 | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | Reel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | Crystal Unit | 40 MHz | 10 PPM | SMD/SMT | 60 Ohms | 80 pF | Fundamental | - | 100 uW | 60 Ohms | Crystals | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | Reel | FA-128 | - | 10 PPM | Crystal Unit | 32 MHz | 10 PPM | SMD/SMT | - | 60 pF | - | - | 100 uW | 60 Ohms | Crystals | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | Cut Tape | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 50 PPM | Crystal Unit | 16.3840 MHz | 30 PPM | SMD/SMT | 80 Ohms | 50 pF | Fundamental | ±50ppm | 200 uW | 80 Ohms | Crystals | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | Crystal Unit | 26 MHz | 12 PPM | SMD/SMT | 200 Ohms | 9 pF | Fundamental | ±10ppm | 100 uW | 200 Ohms | Crystals | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2-SMD, No Lead | FC3215AN | 1 | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | -40°C ~ 105°C | Bulk | FC3215AN | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 % | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 60 kOhms | 7pF | Fundamental | - | 0.5 uW | 35 kOhms | Crystals | 0.9 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - | ||
Tiny WHSL | 34 |
| - | - | 2 mm x 1.6 mm x 0.5 mm | - | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | - | Active | - | - | - | Reel | FA-128 | - | 10 PPM | Crystal Unit | 32 MHz | 10 PPM | SMD/SMT | - | 60 pF | - | - | 100 uW | 60 Ohms | Crystals | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2 mm x 1.6 mm x 0.5 mm | FA-128 | 1000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | -20°C ~ 75°C | Cut Tape | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | Crystal Unit | 32 MHz | 10 PPM | SMD/SMT | 60 Ohms | 60 pF | Fundamental | - | 100 uW | 60 Ohms | Crystals | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 2-SMD, No Lead | FC3215AN | 1 | + 105 C | EPSON | - 40 C | SMD/SMT | Bulk | - | Active | Details | - | -40°C ~ 105°C | Bulk | FC3215AN | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 20 % | kHz Crystal (Tuning Fork) | 32.768 kHz | - | SMD/SMT | 60 kOhms | 9pF | Fundamental | - | 0.5 uW | 35 kOhms | Crystals | 0.9 mm | 0.035 (0.90mm) | 3.2 mm | 1.5 mm | - |