- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2550000 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | 6000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | X1E000251008626 | Active | Details | - | -20°C ~ 75°C | Reel | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | MHz Crystal | 32 MHz | ±20ppm | SMD/SMT | 100 Ohms | 20 pF | Fundamental | ±20ppm | - | 100 Ohms | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251018611 | - | Details | - | - | Reel | FA-118T | - | 20 PPM | - | 38.4 MHz | 20 PPM | SMD/SMT | - | 8 pF | - | - | 100 μW | 80 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280023211 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | 20 MHz | - | SMD/SMT | - | 9 pF | - | - | - | 100 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280053011 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | 10 PPM | - | 32 MHz | - | SMD/SMT | - | 10 pF | - | - | 100 μW | 60 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 2 mm x 1.6 mm | FA-128 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA1280022601 | Active | Details | 0.005997 oz | -20°C ~ 75°C | Bulk | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 26 MHz | - | SMD/SMT | 60 Ohms | 8 pF | Fundamental | - | 100 μW | 60 Ohms | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 1.6 mm x 1.2 mm x 0.35 mm | FA-118T | 250 | + 85 C | EPSON | - 30 C | SMD/SMT | Tape & Reel (TR) | X1E000251013712 | Active | Details | - | -20°C ~ 75°C | Cut Tape | FA-118T | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 10 PPM | MHz Crystal | 32 MHz | 10 PPM | SMD/SMT | 100 Ohms | 6 pF | Fundamental | ±10ppm | 100 μW | 100 Ohms | Crystals | - | 0.35 mm | 0.014 (0.35mm) | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251015411 | - | Details | - | - | Reel | FA-118T | - | - | - | 50 MHz | - | SMD/SMT | - | 20 pF | - | - | - | 80 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251014111 | - | Details | - | - | Reel | FA-118T | - | - | - | 32 MHz | - | SMD/SMT | - | 20 pF | - | - | - | 100 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 2 mm x 1.6 mm | FA-128 | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA1280053000 | Active | Details | 0.005997 oz | -20°C ~ 75°C | Reel | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 10 PPM | MHz Crystal | 32 MHz | - | SMD/SMT | 60 Ohms | 10 pF | Fundamental | - | 100 μW | 60 Ohms | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
![]() FA-238 25.0000MHZ Epson | 1496 |
| - | Surface Mount | 3.2 mm x 2.5 mm x 0.7 mm | FA-238 | 3000 | + 105 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q22FA2380128400 | Active | Details | 0.001728 oz | -40°C ~ 85°C | MouseReel | FA-238 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 20 PPM | MHz Crystal | 25 MHz | 30 PPM | SMD/SMT | 50 Ohms | 7.7 pF | Fundamental | - | 200 uW | 50 Ohms | Crystals | - | 0.7 mm | 0.028 (0.70mm) | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251003111 | - | Details | - | - | Reel | FA-118T | - | - | - | 37.4 MHz | - | SMD/SMT | - | 10 pF | - | - | - | 80 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1.6 mm x 1.2 mm x 0.35 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | X1E000251002111 | - | Details | - | - | Reel | FA-118T | - | - | - | 37.4 MHz | - | SMD/SMT | - | 10 pF | - | - | - | 80 Ohms | Crystals | - | 0.35 mm | - | 1.6 mm | 1.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2 mm x 1.6 mm x 0.5 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q22FA1280009711 | - | Details | 0.005997 oz | - | Reel | FA-128 | - | ±10 PPM | - | 37.4 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 60 Ohms | Crystals | - | 0.5 mm | - | 2 mm | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380127611 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 26 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 50 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA23V0042811 | Last Time Buy | Details | 0.001728 oz | - | Reel | FA-238V | - | 50 PPM | - | 12.288 MHz | - | SMD/SMT | - | 12 pF | - | - | 200 μW | 100 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2.5 mm x 2 mm x 0.55 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q24FA20H0050411 | - | Details | - | - | Reel | FA-20H | - | 30 PPM | - | 24 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | - | 100 uW | 80 Ohms | Crystals | - | 0.55 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm x 0.7 mm | - | 1 | + 105 C | - | - 40 C | SMD/SMT | - | Q22FA2380187911 | - | Details | 0.001728 oz | - | Reel | FA-238 | - | ±15 PPM | - | 16 MHz | - | SMD/SMT | - | 12 pF | - | - | - | 80 Ohms | Crystals | - | 0.7 mm | - | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | 30 |
| - | Surface Mount | 2 mm x 1.6 mm x 0.5 mm | FA-128 | 1 | + 85 C | EPSON | - 40 C | SMD/SMT | Bulk | Q22FA1280057301 | Active | Details | 0.005997 oz | -20°C ~ 75°C | Bulk | FA-128 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±10 PPM | MHz Crystal | 38.4 MHz | - | SMD/SMT | 60 Ohms | 12 pF | Fundamental | ±20ppm | - | 60 Ohms | Crystals | - | 0.5 mm | 0.020 (0.50mm) | 2 mm | 1.6 mm | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 2.5 mm x 2 mm x 0.55 mm | FA-20H | 3000 | + 85 C | EPSON | - 40 C | SMD/SMT | Tape & Reel (TR) | Q24FA20H0027600 | Active | Details | - | -40°C ~ 85°C | Reel | FA-20H | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±10 PPM | MHz Crystal | 27.12 MHz | - | SMD/SMT | 60 Ohms | 12 pF | Fundamental | ±15ppm | - | 60 Ohms | Crystals | - | 0.55 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | ||
![]() FC-135 32.7680KF-ACX Epson | In Stock | - | - | - | 3.2 mm x 1.5 mm x 0.8 mm | - | 1 | + 85 C | - | - 40 C | SMD/SMT | - | Q13FC1350000611 | - | Details | 0.001482 oz | - | Reel | FC-135 | - | ± 20 PPM | - | 32.768 kHz | - | SMD/SMT | - | 12.5 pF | - | - | - | 70 kOhms | Crystals | - | 0.8 mm | - | 3.2 mm | 1.5 mm | - |