- Series
- Package / Case
- Frequency
- Load Capacitance
- Packaging
- Mounting Type
- Frequency Stability
- Operating Temperature
- Package
- Mfr
- Product Status
- Type
Attribute column
Manufacturer
Epson Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mode of Oscillation | Mounting Styles | Operating Temp Range | Product Depth (mm) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Load Capacitance | Frequency Tolerance | ESR | Screening Level | Absolute Pull Range (APR) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.8V | 25.000625MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 1.8V | 18.432MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | 2.5V | 3.57MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.8V | 16.368MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
![]() FC-135 32.7680KD-AC Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Surface Mount | - | 1.5(mm) | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Active | XO (Standard) | 2.8V | 24.576MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | 3.2(mm) | 0.032 (0.80mm) | 0.8(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 1.8V | 74.176MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | 10µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
![]() Q22FA1280023400 Epson | 160 |
| - | Surface Mount | 4-SMD, No Lead | Fundamental | Surface Mount | -20C to 75C | 1.6(mm) | Commercial grade | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.5V | 65MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | 9(pF) | ±10 | 200(ohm) | COMMERCIALC | -- | 2(mm) | 0.039 (1.00mm) | 0.5(mm) | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.5V | 33.3MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
![]() X1G000221015000 Epson | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.5V | 33.33MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.5V | 66MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
![]() X1A000121000500 Epson | 130 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.8V | 33.333MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | 302 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.8V | 31.25MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 3.3V | 74.176MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 3.3V | 16MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 33mA | 31mA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 1.8V | 66.6666MHz | ±10ppm | LVCMOS, LVTTL | Enable/Disable | MEMS | 31mA | 30mA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 3.3V | 28.6363MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 3.3V | 19.2MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.039 (1.00mm) | - | -- | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Surface Mount | - | 2(mm) | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Active | XO (Standard) | 2.8V | 10MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | 2.5(mm) | 0.039 (1.00mm) | 0.55(mm) | -- | ||
Tiny WHSL | 450 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | 2.5V | 75MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | -- | - | 0.032 (0.80mm) | - | -- | ||
Tiny WHSL | 2985 |
| - | Surface Mount | 4-SMD, No Lead | Fundamental | Surface Mount | - | 2.5(mm) | - | -40°C ~ 85°C | Tape & Reel (TR) | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | Active | XO (Standard) | 1.8V | 66.66MHz | ±10ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 31mA | 10µA | 18(pF) | ±50 | 50(ohm) | - | -- | 3.2(mm) | 0.032 (0.80mm) | 0.7(mm) | -- |