- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Base Product Number | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Frequency (Max) | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Technology | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Oscillator Type | Load Capacitance | Spread Spectrum Bandwidth | Supply Current-Max | Output Format | Operating Frequency-Min | Absolute Pull Range (APR) | Output Low Current-Max | Product | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Strip | SG5032CAN | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | - | 1.6V~3.6V | - | - | 2.5MHz | ±50ppm | CMOS | - | Standby (Power Down) | Crystal | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 1.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() SG-210SCB 8.0000MY EPSON | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | SG-210S*B | 0.098Lx0.079W 2.50mmx2.00mm | - | Not For New Designs | 1 (Unlimited) | XO (Standard) | - | - | - | - | 3.3V | - | - | 8MHz | ±50ppm | CMOS | - | Standby (Power Down) | Crystal | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | 1.8V ~ 3.3V | - | - | 38.707 MHz | ±20ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | Surface Mount | 7 mm x 5 mm x 1.4 mm | - | - | - | - | 55 %, 60 % | 1 | - | - | + 85 C | EPSON | - 40 C | - | - | - | - | - | Bulk | - | - | - | Q3309CA50018001 | - | Active | - | Details | - | 5.5 V | 4.5 V | - | - | -40°C ~ 85°C | Bulk | SG-8002 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | 5V | - | 45 mA | 24.4912 MHz | ±100ppm | CMOS | SMD/SMT | Standby (Power Down) | Crystal | 45mA | - | - | 50µA | - | 25 pF | - | - | CMOS | - | - | - | - | 1.4 mm | 0.059 (1.50mm) | 7 mm | 5 mm | - | - | - | ||
![]() X1G0044510007 Seiko Epson | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 48 MHz | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() Q33310F70062900 Seiko Epson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X1G005011100112 | - | - | - | - | - | - | - | - | - | - | Reel | SG-8503 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | ||
Tiny WHSL | 14 |
| - | - | Surface Mount | 7 mm x 5 mm x 1.4 mm | - | - | - | - | - | 1000 | - | - | + 70 C | EPSON | - 20 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Q3309CA70000700 | - | Active | - | Details | - | 3.6 V | 2.7 V | - | - | -20°C ~ 70°C | Reel | SG-8002 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | 28 mA | 3.6864 MHz | ±100ppm | CMOS | SMD/SMT | Standby (Power Down) | Crystal | 28mA | - | - | 50µA | - | 15 pF | - | - | CMOS | - | - | - | - | 1.4 mm | 0.059 (1.50mm) | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 7 mm x 5 mm x 1.4 mm | - | - | - | - | - | 1 | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | Q3309CA70000811 | - | - | - | Details | - | 3.6 V | 2.7 V | - | - | - | Reel | SG-8002 | - | - | - | - | - | - | - | - | - | - | - | 28 mA | 1.8432 MHz | - | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | CMOS | - | - | - | - | 1.4 mm | - | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.114446 oz | - | Bulk | SG-8002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 39 |
| Datasheet | 13 Weeks | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | SG-8506CA | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | - | - | - | 2.5V~3.3V | - | - | 622.08MHz | ±50ppm | LVPECL | - | Enable/Disable | Crystal | 90mA | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.9 V | 1.7 V | - | - | - | Reel | XG-1000CA/CB | - | - | - | - | - | - | - | - | - | - | - | - | 133 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.1 mm | - | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | - | - | 250 | SEIKO EPSON CORP | XG-1000CA106.2500M-EBL3 | + 70 C | - | - 10 C | - | 170 MHz | 106.25 MHz | 70 °C | -10 °C | - | CERAMIC | DILCC4,.2,200 | DILCC4,.2,200 | - | Active | - | 5 | Details | Yes | 1.9 V | 1.7 V | 1.8 V | - | - | Reel | XG-1000CA/CB | - | e4 | - | - | - | Gold (Au) | - | - | CMOS | - | compliant | - | 106.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | Not Qualified | 1.8 V | - | SAW OSCILLATOR | - | - | 20 mA | CMOS | 50 MHz | - | 6 mA | - | 1.2 mm | - | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | 14 |
| - | - | Surface Mount | 3.2 mm x 2.5 mm x 1.05 mm | - | - | - | - | - | 1 | - | - | + 85 C | EPSON | - 40 C | - | - | - | - | - | Bulk | - | - | - | Q3321CE70022001 | - | Active | - | Details | - | 3.6 V | 2.7 V | - | - | -40°C ~ 85°C | Bulk | SG-8002 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | 40 mA | 66 MHz | ±100ppm | CMOS | SMD/SMT | Standby (Power Down) | Crystal | 28mA | - | - | 50µA | - | 15 pF | - | - | CMOS | - | - | - | - | 1.05 mm | 0.047 (1.20mm) | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.625 V | 2.375 V | - | - | - | Reel | XG-1000CA/CB | - | - | - | - | - | - | - | - | - | - | - | - | 98.304 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.1 mm | - | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | 4 | - | - | 250 | SEIKO EPSON CORP | XG-1000CB156.2500M-EBL3 | + 70 C | - | - 10 C | - | 170 MHz | 156.25 MHz | 70 °C | -10 °C | - | CERAMIC | DILCC4,.12 | DILCC4,.12 | - | Active | - | 5.68 | Details | Yes | 1.9 V | 1.7 V | 1.8 V | - | - | Reel | XG-1000CA/CB | - | e4 | - | - | - | Gold (Au) | - | - | CMOS | - | compliant | - | 156.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | Not Qualified | 1.8 V | - | - | - | - | 20 mA | CMOS | 50 MHz | - | 6 mA | - | 1.1 mm | - | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 70 C | EPSON | - 10 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Q3851CA00003811 | - | Last Time Buy | - | Details | - | 3.6 V | 3 V | - | - | - | Reel | XG-1000CA/CB | - | - | - | - | - | - | - | - | - | - | - | 35 mA | 75 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.2 mm | - | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | X1G005191000112 | - | - | - | Details | - | 3.465 V | 1.71 V | - | - | - | Reel | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | CMOS | - | - | - | Standard Oscillators | 0.7 mm | - | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | + 70 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 2.625 V | 2.375 V | - | - | - | Reel | XG-1000CA/CB | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.2 mm | - | 7 mm | 5 mm | - | - | - |