- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Product Type | Absolute Pull Range (APR) | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 61.965 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | 45.1584 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | 10.8 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 6-SMD, No Lead | SG3225VAN | Epson Timing | 250 | Epson | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | Reel | SG3225VAN | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | Oscillators | 2.5V ~ 3.3V | 148.3516 MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 30mA | 20mA | - | SPXO | - | Standard Clock Oscillators | 0.047 (1.20mm) | - | ||
Tiny WHSL | 20 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 79.94464 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 37.6 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 20 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | 85.125 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 33.825 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 150.25 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | 12.285543 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 61.875 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | 23.587 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | 1.8V ~ 3.3V | 31.33 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 31 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 5.56 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 31 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 8.388608 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 22 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | 142.8 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 31 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 19.707894 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 31 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 130 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | 1.8V ~ 3.3V | 1.1389 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 37 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 26.666666 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | 0.055 (1.40mm) | - |