- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 18.331111 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 2.5 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 19.0699 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 19.662 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 19.984 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 13.3 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 156.255 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 156.254 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 16.5 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 2.44 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 20.95 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 2.54 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 20.25 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 166.6286 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 19.707894 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 20.8 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 20.1541 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 23.512 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 21.76 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 48 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 22.625 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - |