- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 154 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 24 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 161.13 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 140.625 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 15 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 18.4332 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 15.365 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 167.5 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 144.975 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 15 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 14.14 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 14.7494 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 15 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 17.734475 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 15 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 154.32 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 24.545454 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 14.69 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 19.44 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 160.256 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 19.692307 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 3.5mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 21.5385 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 21.444215 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 8.1mA | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 15 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 18.217188 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 3.5mA | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 32 |
| - | Surface Mount | 4-SMD, No Lead | 1000 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | MouseReel | SG-8018CB PR | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.62V ~ 3.63V | 20.5972 MHz | ±50ppm | CMOS | Standby (Power Down) | Crystal | 8.1mA | 1.1µA | - | - | 0.051 (1.30mm) | - |