- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Material - Insulation | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Finish Mating | Contact Materials | Frequency-Max | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Absolute Pull Range (APR) | Shield Termination | Features | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Card Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 71.135 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | - | - | CA310 | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 37 | - | Black | - | - | - | Reverse Bayonet Lock | - | 22A | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | - | Black Zinc Cobalt | 28-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | EDAC Inc. | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 50.41 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | Glenair | Retail Package | - | Active | - | -40°C ~ 105°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 155.28 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 9.123456 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 4-SMD, No Lead | - | - | - | - | Diallyl Phthalate (DAP) | - | - | - | 336-044 | - | Copper Alloy | - | EDAC Inc. | Bulk | - | Active | - | -65°C ~ 125°C | 336 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Wire Wrap | - | - | XO (Standard) | - | 44 | - | Green | 2 | Female | - | - | Cantilever | - | 0.156 (3.96mm) | 1.8V ~ 3.3V | - | - | - | 18.9375 MHz | ±20ppm | CMOS | - | - | Gold | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | Non Specified - Dual Edge | Dual | 22 | Top Mount Opening, Threaded Insert, 4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | ||
Tiny WHSL | 30 |
| - | Free Hanging (In-Line) | 4-SMD, No Lead | - | - | - | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Brass | 11_QN-50 | - | - | 11 GHz | Huber+Suhner, Inc. | Bulk | - | Active | 1000 V | -40°C ~ 125°C | - | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | Plug, Male Pin | XO (Standard) | - | - | - | - | - | - | - | Push-Pull | - | - | - | 1.8V ~ 3.3V | - | - | - | 156.257813 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | Silver | - | - | 3.5mA | - | - | - | - | - | 50Ohm | QN | 1 | - | - | - | - | 100 | Crimp | - | - | White Bronze | LMR-400 | - | Crimp | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 51.156 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | TXC CORPORATION | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | 7M | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 30 MHz | ±30ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 50 Ohms | - | 1.1µA | - | - | - | - | 10pF | - | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 105°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 66.333 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 16.257 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 129.02 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Panel Mount, Through Hole | 4-SMD, No Lead | Flange | Aluminum | - | - | - | - | - | - | SG-8101 | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | Solder | - | Receptacle, Female Sockets | XO (Standard) | - | - | - | Silver | - | - | - | Threaded | - | - | - | 1.8V ~ 3.3V | E | - | - | 121.109 MHz | ±20ppm | CMOS | Electroless Nickel | 27-22 | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 6.77 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | Siemens | Bulk | - | Active | - | -40°C ~ 105°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 150.12 MHz | ±20ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 12.1875 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | Glenair | Retail Package | - | Active | - | -40°C ~ 85°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 49.846164 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | PEI-Genesis | Bulk | - | Active | - | -40°C ~ 105°C | * | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 11.2986 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
Tiny WHSL | 5 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | RK73G1E | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73G-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±50ppm/°C | - | XO (Standard) | 160 Ohms | - | Thick Film | - | - | - | 0.1W, 1/10W | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 2.8224 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.016 (0.40mm) | - | - | - | AEC-Q200 |