- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 17.016 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 49.14 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 124.799 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 24.5761 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 104.254 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | XO (Standard) | 1.8V ~ 3.3V | 1.25 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.031 (0.80mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 83.125 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 1.0025 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 148.4258 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 7 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 28.259375 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 16 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 103 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 33.23 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 17 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 13.9 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | 1.8V ~ 3.3V | 50.46 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 4.0625 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 17 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 22.118 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 8 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V ~ 3.3V | 121.212 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 26 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 8.192 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 26 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 107.5 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 42 |
| - | Surface Mount | 4-SMD, No Lead | SG-8101 | EPSON | Tape & Reel (TR) | Active | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 43.75 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | 0.055 (1.40mm) | - |