- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Screening Level | Absolute Pull Range (APR) | Features | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 30 |
| - | Free Hanging (In-Line) | 4-SMD, No Lead | - | - | Aluminum Alloy and Zinc Die Cast | Polychloroprene | - | CA06C | Silver | Copper Alloy | ITT Cannon, LLC | - | Bulk | Metal | - | Active | - | - | - | - | -55°C ~ 125°C | MIL-DTL-5015, CA-COM-B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Crimp | Plug, Male Pins | XO (Standard) | 10 | Silver | Automotive, Aviation, Industrial, Instrumentation, Military, Telecom | Reverse Bayonet Lock | 22A | 1.8V ~ 3.3V | N (Normal) | - | IP67 - Dust Tight, Waterproof | 21.7728 MHz | ±15ppm | CMOS | Nickel | 18-19 | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | Strain Relief | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C | * | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 116.54144 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | SiTime | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | 7.3728 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | 70µA | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() SG-210STF 20.0000ML5 Epson | 21 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-210STF | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-210STF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 20 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | Crystal | 1.8mA | 2.7µA | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CSON | - | 16 | - | - | - | - | - | - | - | -20C to 70C | - | - | 5(mm) | - | No | Compliant | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIALC | - | - | 7(mm) | - | - | 1.4(mm) | - | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 16.3677 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 125.009375 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 150.8072 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 3.25 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 128.90625 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 12.548 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 156.332033 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 5.53 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 50.5 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 66.666667 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 34.5504 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | EPSON | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 49.3767 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - |