- Series
- Packaging
- Frequency
- Frequency Stability
- Package / Case
- Type
- Base Resonator
- Current - Supply (Max)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
Attribute column
Manufacturer
Epson Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shape | Material Type | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Operation | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Type | Composition | Applications | Subcategory | Voltage - Supply | Style | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Adhesive | Terminal Type | Product Type | Depth Behind Panel | Legend | Absolute Pull Range (APR) | Background Color | Text Color | Connection Type | Lamp Type | Product Category | Contacts | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 137.1 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 24.4912 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 50.29 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 25.5625 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 150.32 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 14.3182 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 49.62 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 116.48 MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 14.31818 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 35 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 164.355469 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 28 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 24.7456 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 45 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | Hubbell | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 41.208 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | Miscellaneous | - | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 22.8 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | LB | - | CSA, UL | SG-8101 | - | - | Hubbell | SLBM-6 | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | Aluminum | - | - | 1.8V ~ 3.3V | Threaded Aluminum | 64.1698 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | Schneider | 137796 | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 49.3733 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | Heinemann Electric | JE1S-A3-AA11DAW-3-250AC-3 | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 15.553 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | Murrelektronik | 7072-77721-7540500 | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 99.6923 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | 11 |
| - | Surface Mount | 6-SMD, No Lead | - | - | CSA, IEC, UL | SG3225EAN | Epson Timing | 1000 | ABB | G2MP1-42L01T1 | EPSON | Momentary | Tape & Reel (TR) | Active | -20°C ~ 70°C | Reel | SG3225EAN | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | Oscillators | 2.5V ~ 3.3V | - | 156.25 MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 65mA | 20mA | - | - | Fingersafe Screw | SPXO | 2.2 | - | - | - | - | - | Incandescent | Standard Clock Oscillators | 1NC | IP66 | 0.047 (1.20mm) | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | - | Vinyl | ASTM | SG-8101 | - | - | Brady | 97028 | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | Safety & Compliance | - | 1.8V ~ 3.3V | - | 152.145 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | Yes | - | - | - | 0 | - | White | Black | - | - | - | - | - | 0.055 (1.40mm) | - | ||
Tiny WHSL | 40 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | Cutler Hammer, Div of Eaton Corp | N48M28T15CUNV | EPSON | - | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | 9.840625 MHz | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - |